EN
  • EN
  • DE

U2730-SA1047

Part No U2730-SA1047
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description RF Components
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101792-U2730-SA1047
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U2730-SA1047 CAD Model

Description

The Renesas Electronics America U2730-SA1047 is a highly integrated single-chip transceiver designed for short-range wireless communication. It operates in the ISM (Industrial, Scientific, and Medical) band, making it suitable for a wide range of applications, including remote control, wireless sensor networks, and home automation systems. This transceiver combines a transmitter, receiver, and microcontroller interface into a single package, offering a compact and cost-effective solution for wireless connectivity.

Applications

  • Wireless sensor networks
  • Remote control systems
  • Home automation
  • Industrial monitoring
  • Wireless metering

Features

  • Integrated Transceiver: Combines transmitter and receiver functions in a single chip.
  • ISM Band Operation: Operates in the license-free ISM band.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Microcontroller Interface: Provides a standard interface for easy connection to microcontrollers.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits

  • Simplified Design: The integrated transceiver reduces the number of external components required, simplifying circuit design and reducing cost.
  • Extended Battery Life: Low power consumption allows for longer operating times in battery-powered applications.
  • Cost-Effective Solution: Provides a cost-effective solution for adding wireless connectivity to various devices.
  • Reliable Performance: Designed and manufactured to meet Renesas' high standards for quality and performance.
  • Easy Integration: Straightforward to integrate into existing and new designs.

Technical Specifications

The U2730-SA1047 typically supports various modulation schemes and data rates. It includes features such as automatic frequency control (AFC) and automatic gain control (AGC) to improve performance in noisy environments. The microcontroller interface typically uses SPI or a similar serial protocol. The exact specifications will vary depending on the specific version of the chip.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess