EN
  • EN
  • DE

UPA1730G-E1-A

Part No UPA1730G-E1-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389157-UPA1730G-E1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1730G-E1-A CAD Model

Description

The UPA1730G-E1-A is a power MOSFET manufactured by Renesas Electronics America, designed for efficient power switching applications. This component is part of a broader range of MOSFETs offered by Renesas, catering to various power management needs. Known for its low on-resistance and fast switching capabilities, it is commonly utilized in applications where energy efficiency and compact design are crucial.

Applications

  • DC-DC Converters: Used in step-up and step-down converters to regulate voltage levels efficiently.
  • Switching Power Supplies: Commonly found in power supplies for computers, adapters, and other electronic devices.
  • Motor Control: Applied in circuits that control the speed and direction of small motors.
  • Load Switching: Used to switch power to different parts of a circuit or system on demand.
  • LED Lighting: Provides efficient power management for LED lighting systems.

Features

  • Low On-Resistance (Rds(on)): Minimizes power loss and heat generation during switching.
  • Fast Switching Speed: Enables efficient switching at higher frequencies.
  • Low Gate Charge (Qg): Reduces the energy required to switch the MOSFET.
  • Avalanche Capability: Provides protection against voltage spikes.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits

  • High Efficiency: Reduces power consumption and lowers operating costs.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Reliable Performance: Robust design ensures stable operation under various conditions.
  • Simplified Circuit Design: Easy to integrate into existing and new designs.
  • Reduced Heat Generation: Low on-resistance minimizes heat dissipation, improving overall system reliability.

Additional Details

The UPA1730G-E1-A typically comes in a surface-mount package, such as a SOP or similar, which allows for easy integration into automated assembly lines. Key specifications include maximum drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and power dissipation. Designers need to carefully consider these parameters when selecting the MOSFET for their specific application to ensure it operates within safe limits. The device's low gate charge contributes to its fast switching speed, allowing for higher-frequency operation with reduced switching losses. Additionally, the avalanche capability provides a measure of protection against voltage transients, enhancing the overall robustness of the system. Detailed datasheets and application notes from Renesas provide comprehensive information for designers to effectively utilize this MOSFET in their projects.

Proper thermal management techniques, such as heat sinking or forced air cooling, may be necessary, especially in high-power applications, to prevent overheating and ensure long-term reliability. The MOSFET's low on-resistance is a crucial factor in minimizing conduction losses, particularly in high-current scenarios, leading to improved energy efficiency and reduced heat generation.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,130 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess