EN
  • EN
  • DE

UPA1970TE-T1

Part No UPA1970TE-T1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389287-UPA1970TE-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA1970TE-T1 CAD Model

Description

The UPA1970TE-T1 is a P-channel power MOSFET from Renesas Electronics America, designed for a variety of power management applications requiring efficient and compact solutions. Its key features include low on-resistance, low gate charge, and fast switching speed, making it suitable for DC-DC converters, load switching, and power management in portable devices.

Applications

  • DC-DC Converters: Used in voltage regulators and power supplies to efficiently convert DC voltage levels.
  • Load Switching: Functions as a switch to control power to various loads in electronic circuits.
  • Power Management in Portable Devices: Commonly found in smartphones, tablets, and laptops for efficient power distribution and conservation.
  • Battery Management Systems (BMS): Employed in battery charging and discharging circuits for protection and optimal performance.

Features

  • Low On-Resistance (Rds(on)): Minimizes power loss during conduction, thereby improving energy efficiency.
  • Low Gate Charge (Qg): Facilitates fast switching speeds and reduces switching losses.
  • P-Channel MOSFET: Enables simplified implementation in high-side switching configurations.
  • Surface Mount Package (T1): Suitable for automated assembly and enables compact circuit designs.
  • Halogen-Free: Designed to meet environmental regulations by excluding halogenated substances.

Benefits

  • Enhanced Energy Efficiency: Low on-resistance and gate charge minimize power consumption and reduce heat generation.
  • Fast Switching Performance: Enables efficient operation in high-frequency power conversion applications.
  • Compact Design Integration: Small surface mount package allows for high-density circuit layouts.
  • Simplified Circuit Implementation: P-channel configuration simplifies high-side switching designs.
  • Improved Thermal Management: Reduced power losses contribute to lower operating temperatures and improved system reliability.

Additional Details

The UPA1970TE-T1 typically has specific drain-source voltage (Vds) and gate-source voltage (Vgs) ratings that must be adhered to for safe operation. The device's continuous drain current (Id) capability depends on the ambient temperature and the effectiveness of thermal management. It is crucial to refer to the datasheet for detailed electrical characteristics, thermal resistance, and safe operating area (SOA) to ensure proper application and prevent potential device failure. The 'T1' suffix usually indicates that the component is supplied in tape and reel packaging, optimized for automated assembly lines.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess