EN
  • EN
  • DE

UPA2755AGR-E1-AT

Part No UPA2755AGR-E1-AT
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389468-UPA2755AGR-E1-AT
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian UPA2755AGR-E1-AT CAD Model

Description

The UPA2755AGR-E1-AT is a P-channel Power MOSFET designed and manufactured by Renesas Electronics America. It is tailored for use in a variety of power management applications, offering efficiency and reliability. This device excels in scenarios that require optimized switching and minimal power dissipation.

Applications

  • Load Switching: Used to efficiently switch power to various loads in electronic systems.
  • DC-DC Converters: Integrated into DC-DC converter circuits to ensure stable and efficient power conversion.
  • Power Management in Portable Devices: Suited for battery-powered and other portable applications where minimizing energy consumption is crucial.
  • Motor Control: Can be implemented in low-power motor control applications.
  • LED Lighting: Employed in LED driver circuits to enhance efficiency.

Features

  • P-Channel MOSFET: Provides design flexibility for circuit configuration.
  • Low On-Resistance (Rds(on)): Minimizes power loss and reduces heat generation.
  • Low Gate Charge (Qg): Facilitates high-speed switching with minimal switching losses.
  • Surface Mount Package: Designed for automated assembly, reducing manufacturing costs.
  • Pb-Free and RoHS Compliant: Adheres to environmental regulations.

Benefits

  • High Efficiency: Low on-resistance and gate charge enable high-efficiency power conversion.
  • Compact Design: The surface mount package makes it ideal for space-constrained applications.
  • Reliable Performance: Renesas components are known for reliability.
  • Simplified Circuit Design: P-channel configuration simplifies design in certain contexts.
  • Environmentally Sound: Pb-free and RoHS compliance reduce environmental impact.

Additional Details

The UPA2755AGR-E1-AT has a specified drain-source voltage (Vds) rating. The exact Rds(on) and Qg values can be found in the Renesas datasheet. It is supplied in tape and reel packaging for use in automated assembly lines. Ensure that proper thermal management is in place to keep the device within its safe operating temperature range.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3441 $58.4970
410+ $0.2824 $115.7840
635+ $0.2735 $173.6725
875+ $0.2647 $231.6125
1,130+ $0.2559 $289.1670
1,515+ $0.2294 $347.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess