EN
  • EN
  • DE

UPA650TT-E1

Part No UPA650TT-E1
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Kemet
Win Source Part Number 052960-UPA650TT-E1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA650TT-E1 CAD Model

Description

The UPA650TT-E1 is a power MOSFET manufactured by Renesas Electronics America. This device is designed for high-efficiency power management applications. It is a surface mount device, meaning it's designed to be soldered directly onto a printed circuit board.

Applications

  • DC-DC converters
  • Power supplies for various electronic devices
  • Motor control circuits
  • Lighting systems
  • Battery management systems

Features

  • Low on-resistance: Minimizes power loss during operation, leading to higher efficiency.
  • High-speed switching: Enables faster switching frequencies, reducing switching losses.
  • Surface mount package: Facilitates automated assembly and reduces board space requirements.
  • Avalanche rated: Withstands transient voltage spikes, enhancing reliability.
  • RoHS compliant: Complies with environmental regulations, minimizing hazardous substances.

Benefits

  • Improved Energy Efficiency: Low on-resistance minimizes power dissipation, leading to significant energy savings.
  • Reduced System Size: The surface mount package allows for compact designs and higher power density.
  • Enhanced System Reliability: The avalanche rating protects against voltage transients, improving overall system robustness.
  • Simplified Manufacturing: The surface mount design simplifies the assembly process, reducing manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details

The UPA650TT-E1 typically uses an N-channel enhancement mode configuration. This allows for easy gate control and fast switching speeds. The specific on-resistance (RDS(on)) value is a key parameter and is typically specified in the datasheet. It's important to consult the official Renesas datasheet for specific voltage, current, and temperature ratings. Correct thermal management is crucial for ensuring reliable operation. A heatsink or appropriate PCB layout may be required to dissipate heat effectively. The package type is typically a small outline transistor (SOT) package, such as a SOT-23 or similar, designed for surface mounting. When selecting this MOSFET, it's critical to consider the application's voltage and current requirements to ensure they fall within the device's specified limits. Gate drive requirements are also important; the gate voltage must be sufficient to fully enhance the MOSFET and achieve the specified on-resistance.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3356 $60.0408
43+ $2.7374 $117.7082
66+ $2.6519 $175.0254
91+ $2.5664 $233.5424
117+ $2.4809 $290.2653
156+ $2.2245 $347.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess