EN
  • EN
  • DE

UPC151C-A

Part No UPC151C-A
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description operational amplifiers and comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1102508-UPC151C-A
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC151C-A CAD Model

Description

The UPC151C-A is a general-purpose operational amplifier (op-amp) manufactured by Renesas Electronics America. It is designed for a wide range of analog signal processing applications. This op-amp is known for its stability, low input bias current, and high open-loop gain.

Applications:

  • General-purpose amplification: Used in various amplifier circuits for voltage or current amplification.
  • Active filters: Employed in filter circuits to shape the frequency response of signals.
  • Instrumentation amplifiers: Utilized as a building block for precise measurement of analog signals.
  • Oscillators: Implemented in oscillator circuits for generating waveforms.
  • Comparators: Functions as a comparator to compare two voltage levels.

Features:

  • High open-loop gain: Provides significant amplification of input signals, enabling precise signal control.
  • Low input bias current: Minimizes errors due to input current, resulting in accurate signal processing.
  • Wide bandwidth: Supports a broad range of frequencies, making it suitable for diverse applications.
  • Short-circuit protection: Prevents damage to the op-amp in case of accidental short circuits.
  • Internal phase compensation: Ensures stability and prevents oscillations in closed-loop configurations.

Benefits:

  • Accurate signal processing: High open-loop gain and low input bias current contribute to precise signal amplification and filtering.
  • Versatile applications: Suitable for a wide range of analog signal processing tasks.
  • Robust operation: Short-circuit protection and internal phase compensation enhance reliability and stability.
  • Simplified circuit design: Internal compensation eliminates the need for external compensation components.

Additional Details:

The UPC151C-A is commonly available in a DIP package. It typically operates with a dual power supply (e.g., ±15V). Refer to the datasheet for detailed electrical characteristics, pinout information, and application examples. It's often used in legacy equipment repair and educational electronics projects due to its widespread availability and well-documented performance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess