EN
  • EN
  • DE

R88M-K3K030C-BOS2

Part No R88M-K3K030C-BOS2
Manufacturer Omron
Catalog Motors - AC, DC
Description SERVOMOTOR 3000 RPM 400V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type AC Motor
Function Servomotor
Voltage - Rated 400VAC
RPM 3000 RPM
Torque - Rated (oz-in / mNm) 1352 / 9550
Power - Rated 3kW
Encoder Type Absolute
Size / Dimension Square - 4.724" x 4.724" (120.00mm x 120.00mm)
Diameter - Shaft 0.866" (22.00mm)
Length - Shaft and Bearing 2.165" (55.00mm)
Mounting Hole Spacing 5.709" (145.00mm)
Termination Style Connector
Features Brake, Key, Oil Seal
Torque - Max Momentary (oz-in / mNm) 4050 / 28600
Operating Temperature 0°C ~ 40°C;5;9;7;10;8;3;4;2;1;1528;175;1050;600578;2895;4654;966;2039;1738;1286;381;3214;495;602287;600845;5293;2171;600508;4166;2589;1885;4052;2685;5101;2790;1927;2090;600094;2221;1890;4686;1471;3982;490;602172;563;12;1188;236;2234;3026;1110;149;1910;1778;2183;403;668;2700;2223;2300;4008;1597;4677;1568;4411;445;2132;771;1832;3151;601564;541;1670;601597;601634;818;0;51758;51759;51760;51761;90435;90436;90449;90440;90443;90442;51762;51763;51764;90437;51765;51766;90438;90441;90465;90466;90467;90444;90445;90447;90469;90468;90446;51767;51768;51791;51769;90439;52622;76050;76058;76057;51771;51772;90450;90451;51773;90448;100620;51774;51775;52623;52624;52625;73257;73295;73435;73299;73275;73293;54323;59623;54324;73204;73205;73206;73207;73208;59614;73429;73430;73302;73304;73331;62279;73263;73266;73276;73279;73280;73281;73283;73286;73287;73288;73289;70214;73290;73291;73292;73294;73300;73301;73303;73305;73306;73335;73309;73310;73312;73314;73315;73317;73318;73431;73432;73319;73320;73321;73322;73323;73324;73325;73327;73328;73330;73332;73334;73258;73259;73336;73260;73261;73262;73264;73265;73268;73269;73270;73272;73273;29514;67839;79860;79861;79862;104485;105187;87769;20053;33390;28863;3922;15418;73211;73212;73213;73214;73215;73216;73217;73218;73219;73220;73221;73222;73223;73224;73225;73226;73227;73228;73229;73437;73230;73438;73231;73232;73234;73235;73236;73237;73238;73239;73240;73241;73242;73243;73244;73245;73246;73247;73248;57726;51777;51778;83109;83110;83111;83112;32919;121073;72876;117644;115480;115478;115479;51830;51831;51832;76060;76059;76075;76074;76076;76067;76066;76068;105395;102162;92226;92227;81480;81477;81486;81481;81511;81485;81476;81478;81483;81484;81479;51783;122979;115271;115272;115270;126867;129863;115273;51834;30938;55417;92163;104486;123477;82463;105185;27301;23527;104987;105190;105189;105183;105184;27302;27303;16887;55418;57564;76048;51535;49240;58256;49241;53443;51784;60841;104611;105177;73252;73253;1845;27304;51835;29516;29517;27306;48034;74641;57974;27307;27308;27310;76053;76055;76072;76049;131157;27311;27312;27313;44175;44176;111089;111090;111091;22277;1082;52627;52628;52629;52630;52631;52626;105188;105186;3763;128203;128205;128204;128206;5156;29518;51785;51786;260;88318;41950;100710;2550;37100;67840;13047;106581;6232;1495;51833;117112;53262;82293;53263;53264;53265;59853;53266;53267;53268;73368;53269;82294;53270;73369;53271;53272;8;62;61;3;792;2;243;804;1;17;0;2;4;7;1;1;307211;337557;1;350448;718972;401445;401446;407938;839950;839951;839952;1;323390;499737;323398;333502;388973;489891;409761;735152;3062;3067;3445;25237;121215;707317;49034;51272;756896;574797;55871;61508;121420;734897;169129;169130;128842;128843;130342;132402;132403;482195;135032;169425;169460;169469;169473;169485;203005;175229;176623;177485;178452;228829;429792;206189;809064;208767;210265;210279;210280;742127;768719;210818;210859;429776;820400;820399;249586;249840;249853;249874;249911;452102;742126;249922;267452;267605;281374;269395;270052;270801;295291;305582;74667;452103;461538;80570;80600;80616;87718;87868;89197;833343;93708;94062;103633;108742;116556;155281;163481;186413;188837;194866;197403;226165;257680;287666;299937;67685;69687;76967;78528;78626;78969;78980;84330;84356;139731;140896;555909;522728;141773;147554;147585;147967;150427;150722;150744;153598;182820;762339;195903;473295;213869;222858;225372;762584;762585;1;4578;6908;9570;15556;25279;36769;40303;41806;45982;660552;695895;637140;122160;772871;136407;169876;176674;203
Ultra Librarian 3D Model Ultra Librarian R88M-K3K030C-BOS2 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
3KW 480V 3000RPM O 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
3KW 480V 3000RPM S2 1S MTR
Need more? Email Us
Omron
2KW 240V 1000RPM OK 1S MTR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess