EN
  • EN
  • DE

UPC258G2-E1-A

Part No UPC258G2-E1-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description OP Amp Dual 1V/us ±4V to ±16V 8-Pin SOP Emboss T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005423-UPC258G2-E1-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC258G2-E1-A CAD Model

Description

The UPC258G2-E1-A is a power amplifier IC from Renesas Electronics America. It's designed for use in various audio and communication applications where a high-power output and low distortion are required.

Applications:

  • Audio Amplifiers: Power amplification in audio systems, such as home theaters and car audio.
  • Line Drivers: Driving long transmission lines in communication systems.
  • Servo Motor Control: Providing power amplification for servo motor control.
  • Instrumentation Amplifiers: Output stage amplification in test and measurement equipment.
  • RF Transmitters: Driver stage amplification in radio frequency transmitters.

Features:

  • High Output Power: Delivers significant output power to drive various loads.
  • Low Distortion: Ensures high-fidelity signal amplification.
  • High Slew Rate: Enables fast signal response and accurate reproduction.
  • Wide Bandwidth: Supports a broad range of signal frequencies.
  • Overload Protection: Protects the IC from damage due to overcurrent or overvoltage conditions.
  • Thermal Shutdown: Shuts down the IC to prevent overheating.

Benefits:

  • Improved Audio Quality: High output power and low distortion provide clear and powerful audio reproduction.
  • Increased Signal Range: High gain extends the transmission range of communication systems.
  • Precise Motor Control: Fast slew rate enables accurate control of servo motors.
  • Enhanced System Reliability: Overload protection and thermal shutdown prevent damage to the IC.
  • Versatile Application: Suitable for a wide range of audio, communication, and control applications.

Additional Details:

The UPC258G2-E1-A typically operates from a dual power supply (e.g., ±15V). It delivers output power dependent on the load impedance. The total harmonic distortion is low, ensuring high-fidelity signal reproduction. The slew rate is fast for accurate transient response. The bandwidth allows for operation across a broad frequency range. Overload protection and thermal shutdown are integrated to protect the IC from damage under abnormal operating conditions. The device package is a ZIP package with a heat sink. The high output power combined with low distortion make it well-suited for applications demanding high fidelity. The UPC258G2-E1-A features short-circuit protection, further enhancing its robustness and reliability. Due to its combination of high power, low distortion, and protection features, it is designed for demanding audio and industrial applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3252 $58.5360
435+ $0.2670 $116.1450
670+ $0.2586 $173.2620
925+ $0.2503 $231.5275
1,195+ $0.2419 $289.0705
1,600+ $0.2169 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,394 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess