EN
  • EN
  • DE

UPC842C-A

Part No UPC842C-A
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual GP ±16V/32V 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Yes
Number of Circuits 2
RoHS Compliant
Win Source Part Number 981519-UPC842C-A
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC842C-A CAD Model

Description

The UPC842C-A is a monolithic operational amplifier from Renesas Electronics. It is designed for a wide range of analog applications, offering stable performance and versatility. This amplifier features high gain, low noise, and excellent input characteristics, making it suitable for precision amplification and signal conditioning.

Applications:

  • Audio Amplification: Used in audio preamplifiers, headphone amplifiers, and audio processing circuits.
  • Instrumentation Amplifiers: Employed in instrumentation and measurement systems for amplifying weak signals.
  • Active Filters: Utilized in active filter designs for signal shaping and noise reduction.
  • Voltage Followers: Used as voltage followers for buffering signals and impedance matching.
  • Oscillators: Employed in oscillator circuits for generating various waveforms.

Features:

  • High Gain: Offers high open-loop voltage gain for precise amplification.
  • Low Noise: Features low input noise voltage for minimizing signal interference.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages.
  • High Input Impedance: Provides high input impedance for minimizing loading effects.
  • Low Input Bias Current: Features low input bias current for minimizing DC errors.
  • Short Circuit Protection: Includes short circuit protection to prevent damage from output shorts.
  • Internal Compensation: Internally compensated for stable operation.
  • 8-Pin DIP Package: Available in an 8-pin dual in-line package for easy integration.

Benefits:

  • Precision Amplification: High gain and low noise ensure accurate signal amplification.
  • Versatile Applications: Suitable for a wide range of analog signal processing tasks.
  • Stable Performance: Internal compensation ensures stable and reliable operation.
  • Easy Integration: Standard DIP package allows for easy integration into existing circuits.
  • Robust Protection: Short circuit protection prevents damage from accidental shorts.
  • Cost-Effective: Provides a cost-effective solution for general-purpose amplification.

Additional Details:

The UPC842C-A operational amplifier features a typical open-loop voltage gain of 100dB. The input noise voltage is typically 8 nV/√Hz. The supply voltage range is ±3V to ±18V. The input bias current is typically 50 nA. The device is internally compensated for unity gain stability. The operating temperature range is typically -40°C to +85°C. The package is an 8-pin DIP. Common-mode rejection ratio is typically 90 dB. Slew rate is typically 3 V/µs.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess