EN
  • EN
  • DE

UPD5902T7K-E2

Part No UPD5902T7K-E2
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description CMOS Integrated Circuits High Power SPDT Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277825-UPD5902T7K-E2
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPD5902T7K-E2 CAD Model

Description

The UPD5902T7K-E2 is a high-performance, low-noise amplifier designed by Renesas Electronics America. It's optimized for use in various wireless communication systems and receiver applications. This device provides excellent gain and a low noise figure, enhancing the sensitivity and performance of receiving circuits.

Applications

  • Low Noise Amplifier (LNA) for GPS receivers
  • Front-end amplifier for satellite communication systems
  • Wireless LAN (WLAN) applications (e.g., 802.11 a/b/g/n/ac)
  • Mobile communication devices (e.g., smartphones, tablets)
  • General-purpose RF amplifier in various communication equipment

Features

  • Low Noise Figure: Typically 0.7 dB, ensuring minimal signal degradation.
  • High Gain: Offers a gain of around 20 dB, boosting weak signals effectively.
  • Wide Frequency Range: Operates effectively from 1.5 GHz to 6.0 GHz, covering multiple communication bands.
  • Low Current Consumption: Designed for efficient power usage, crucial for battery-powered devices.
  • Small Package: Available in a compact SOT-343 package, saving board space.
  • Internally Matched: Simplifies circuit design and reduces external component count.

Benefits

  • Improved Receiver Sensitivity: The low noise figure maximizes the signal-to-noise ratio, allowing the receiver to detect weaker signals.
  • Extended Communication Range: The high gain amplifies signals, increasing the effective range of wireless communication.
  • Reduced Power Consumption: The low current consumption extends battery life in portable devices.
  • Simplified Circuit Design: Internal matching reduces the need for external matching components, streamlining the design process.
  • Compact Solution: The small package size allows for integration into space-constrained applications.
  • Enhanced System Performance: By improving signal quality and reducing noise, the amplifier enhances the overall performance of the communication system.

Additional Details

The UPD5902T7K-E2 operates with a supply voltage of typically 3.0V and is designed to be stable and reliable across a wide range of operating conditions. It is manufactured using Renesas' advanced semiconductor technology to ensure consistent performance and high quality. The amplifier is also RoHS compliant, meaning it meets environmental standards for hazardous substance reduction.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess