EN
  • EN
  • DE

UPD70F3335GC(A)-UE

Part No UPD70F3335GC(A)-UE
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 393752-UPD70F3335GC(A)-UE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3335GC(A)-UE CAD Model

Description

The UPD70F3335GC(A)-UE is a microcontroller manufactured by Renesas Electronics. It belongs to the 78K0R family and is designed for a wide variety of embedded control applications requiring low power consumption and a good balance of performance and peripherals.

Applications:

  • Consumer Electronics: Common in appliances such as microwave ovens, washing machines, and refrigerators for control and monitoring.
  • Industrial Control: Used in industrial automation systems for controlling machinery, sensors, and actuators.
  • Automotive Applications: Suitable for automotive applications, including body control modules, lighting control, and infotainment systems.
  • Medical Devices: Can be found in medical devices for data acquisition, processing, and communication.
  • Smart Home Devices: Used in smart home applications for controlling lighting, appliances, and security systems.

Features:

  • 78K0R CPU Core: Features a 16-bit 78K0R CPU core, balancing performance and low power consumption.
  • On-Chip Flash Memory: Includes integrated flash memory for program storage, allowing for easy updates and customization.
  • On-Chip RAM: Provides RAM for data storage and processing during operation.
  • Timers: Equipped with multiple timers for accurate timing control, pulse width modulation (PWM) generation, and other timing-related tasks.
  • Serial Interfaces: Offers various serial communication interfaces, including UART, CSI, and I2C, for communicating with other devices.
  • A/D Converter: Incorporates an analog-to-digital converter (ADC) for reading analog sensor data.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Operating Voltage: Operates over a wide voltage range to accommodate different power supply configurations.
  • Interrupt Controller: Includes a flexible interrupt controller for handling various interrupt sources efficiently.

Benefits:

  • Efficient Performance: Offers sufficient processing power for a wide range of embedded control applications.
  • Low Power Operation: Minimizes power consumption, extending battery life and reducing energy costs.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering overall costs.
  • Versatile Communication: Enables communication with a wide variety of external devices and systems.
  • Simplified Development: Supported by a comprehensive development environment, making software development easier and faster.
  • Cost-Effectiveness: Provides a cost-effective solution for embedded system design.

Additional Details:

The UPD70F3335GC(A)-UE typically comes in a QFP or LQFP package. Its operating temperature range is commonly specified as -40°C to +85°C. Consult the device's datasheet for precise memory sizes (flash and RAM), the number of I/O pins, and complete electrical characteristics.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess