EN
  • EN
  • DE

UPD70F3357GJ(A)-GAE-E2-DE

Part No UPD70F3357GJ(A)-GAE-E2-DE
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1025+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 728215-UPD70F3357GJ(A)-GAE-E2-DE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3357GJ(A)-GAE-E2-DE CAD Model

Description

The UPD70F3357GJ(A)-GAE-E2-DE is a microcontroller (MCU) from Renesas Electronics America, belonging to their V850 family. This MCU is designed for a wide range of embedded applications, offering a balance of performance, power efficiency, and integrated peripherals. It is often used in automotive, industrial, and consumer electronics applications.

Applications

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Home appliances
  • Consumer electronics

Features

  • V850 CPU core
  • Flash memory
  • RAM
  • Timers
  • Communication interfaces (UART, SPI, I2C)

Benefits

  • High performance
  • Low power consumption
  • Flexible peripheral set
  • Reduced system cost
  • Easy development environment

Additional Details

The UPD70F3357GJ(A)-GAE-E2-DE features a V850 CPU core, known for its efficient instruction set and real-time performance capabilities. The integrated flash memory allows for in-system programming and data storage. The RAM provides space for program execution and data manipulation. The timers are used for various timing and control functions, such as PWM generation and event counting. It supports standard communication protocols, allowing it to interface with other devices in the system. Its robust design ensures reliable performance in demanding embedded applications.

The microcontroller is typically programmed using a C compiler and a dedicated development environment provided by Renesas or third-party vendors. The development environment includes tools for code editing, compiling, debugging, and flashing the program into the flash memory. The UPD70F3357GJ(A)-GAE-E2-DE is a versatile and reliable microcontroller suitable for a wide range of embedded applications requiring a balance of performance, power efficiency, and integrated peripherals.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess