EN
  • EN
  • DE

UPD70F3425GJ

Part No UPD70F3425GJ
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 393826-UPD70F3425GJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3425GJ CAD Model

Description

The UPD70F3425GJ is a microcontroller manufactured by Renesas Electronics America. As part of Renesas' microcontroller lineup, it is designed for embedded systems requiring efficient processing and versatile peripheral options. While specific detailed information on this exact part number may be limited, insights from related Renesas microcontrollers can help understand its likely functionalities and applications.

Based on similar Renesas microcontroller families, the UPD70F3425GJ likely finds applications in:

  • Automotive Systems: Including body control modules, dashboard controllers, and sensor interfaces.
  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and process control systems.
  • Consumer Electronics: Applications include home appliances, audio/video equipment, and remote controls.
  • Office Automation: Used in printers, scanners, and multifunction peripherals.
  • Medical Devices: Employed in diagnostic equipment and patient monitoring systems.

Features

  • High-Performance CPU Core: Features a 16-bit or 32-bit core, offering a balance of performance and power efficiency.
  • On-Chip Flash Memory: Integrated flash memory for program storage and easy firmware updates.
  • SRAM: Includes static RAM for data storage and runtime variables.
  • Peripheral Interfaces: Equipped with UART, SPI, I2C, and CAN interfaces for versatile communication.
  • Timers and Counters: Multiple timers/counters for precise timing and event management.
  • Analog-to-Digital Converters (ADCs): Allows for interfacing with analog sensors and signals.
  • Digital-to-Analog Converters (DACs): Enables the generation of analog control signals.
  • PWM Outputs: Used for motor control, lighting control, and other applications requiring pulse width modulation.
  • Interrupt Controller: Manages interrupts for responsive and efficient event handling.
  • Power Management Features: Includes power-saving modes for low-power applications and extended battery life.

Benefits

  • Increased System Performance: The efficient CPU core allows for quick execution of control algorithms.
  • Reduced System Cost: The integration of memory and peripherals minimizes the need for external components.
  • Enhanced Design Flexibility: The range of communication interfaces allows for versatile system design.
  • Lower Power Consumption: Power management features make it suitable for portable and battery-powered devices.
  • Improved System Reliability: Built-in error detection and correction mechanisms increase system stability.
  • Simplified Software Development: Renesas provides comprehensive development tools and software libraries.

While specific technical documentation may be required for precise details, the UPD70F3425GJ microcontroller likely incorporates the above features to meet the requirements of embedded applications demanding efficient processing, versatile communication options, and low power consumption. Consulting the Renesas documentation for similar devices in the same family would provide additional detailed information.

You May Also Be Interested in

Atmel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $2.8677
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess