EN
  • EN
  • DE

UPD70F3427GDA-V51-LML-X2-QS-AX

Part No UPD70F3427GDA-V51-LML-X2-QS-AX
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP208
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 742999-UPD70F3427GDA-V51-LML-X2-QS-AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3427GDA-V51-LML-X2-QS-AX CAD Model

Description

The UPD70F3427GDA-V51-LML-X2-QS-AX is a microcontroller manufactured by Renesas Electronics America. It belongs to the V850 family of microcontrollers, known for their high performance and suitability for a wide range of automotive and industrial control applications.

Applications:

  • Automotive Control Systems: Used in engine control units (ECUs), transmission control systems, and anti-lock braking systems (ABS).
  • Industrial Automation: Provides control and monitoring functions for industrial robots, programmable logic controllers (PLCs), and other automation equipment.
  • Motor Control: Implemented in motor drives for industrial, automotive, and consumer applications.
  • Power Electronics: Used in power inverters, converters, and other power management systems.
  • Medical Equipment: Employed in medical devices requiring precise control and data processing.

Features:

  • 32-bit CPU Core: Based on the V850E2M core, providing high processing power.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing control and event counting.
  • Communication Interfaces: Features CAN, LIN, UART, SPI, and I2C interfaces for serial communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital values to analog signals.
  • Input/Output (I/O) Ports: Provides a large number of programmable I/O ports for interfacing with external devices.
  • Safety Features: Includes various safety features, such as memory protection and error detection.

Benefits:

  • High Performance: Delivers fast processing speeds for demanding applications.
  • Versatile Communication Interfaces: Supports a wide range of communication protocols.
  • Integrated Analog Peripherals: Simplifies interfacing with analog sensors and actuators.
  • Robust Safety Features: Ensures reliable operation in safety-critical applications.

Additional Details:

The UPD70F3427GDA-V51-LML-X2-QS-AX microcontroller is designed for high-performance automotive and industrial control applications. Its 32-bit CPU core provides ample processing power for complex algorithms and real-time control tasks. The microcontroller's comprehensive set of communication interfaces enables seamless integration into networked systems. Renesas provides extensive documentation, development tools, and software libraries to support designers using this microcontroller. Functional safety aspects must be considered when used in automotive applications. It is often employed in safety-critical control systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,243 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess