EN
  • EN
  • DE

UPD70F3469M2(A1)

Part No UPD70F3469M2(A1)
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case LQFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 743000-UPD70F3469M2(A1)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3469M2(A1) CAD Model

Description

The UPD70F3469M2(A1) is a microcontroller unit (MCU) from Renesas Electronics America, belonging to their V850 family. These microcontrollers are widely used in automotive, industrial control, and consumer electronics applications due to their robust performance, low power consumption, and rich set of peripherals.

Applications:

  • Automotive body control modules
  • Industrial automation systems
  • Motor control applications
  • Home appliances
  • Consumer electronics devices

Features:

  • High-performance V850 CPU core
  • On-chip Flash memory for program storage
  • On-chip SRAM for data storage
  • Multiple timers and counters
  • Serial communication interfaces (UART, SPI, I2C)
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • CAN interface for automotive networking
  • Interrupt controller

Benefits:

  • Real-time processing capabilities
  • Flexible memory options
  • Versatile communication interfaces
  • Precise analog signal acquisition and generation
  • Robust performance in harsh environments
  • Reduced system cost and complexity

Additional Details:

The UPD70F3469M2(A1) features a powerful V850 CPU core capable of executing complex algorithms efficiently. The on-chip Flash memory allows for easy program updates and storage, while the SRAM provides fast access to data. The MCU's multiple timers and counters enable precise timing control for various applications. The serial communication interfaces facilitate communication with other devices. The ADC and DAC modules allow for seamless integration with analog sensors and actuators. The CAN interface enables the MCU to communicate with other automotive components over the CAN bus. This MCU is specifically designed for applications demanding reliability and performance.

The (A1) suffix usually indicates a specific revision or mask set of the microcontroller. Detailed specifications, including memory sizes, peripheral configurations, operating voltage range, and temperature range, can be found in the Renesas Electronics UPD70F3469M2 datasheet.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess