EN
  • EN
  • DE

UPD70F3525GJA9-GAE-E2-Q-G

Part No UPD70F3525GJA9-GAE-E2-Q-G
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841725-UPD70F3525GJA9-GAE-E2-Q-G
Ultra Librarian 3D Model Ultra Librarian UPD70F3525GJA9-GAE-E2-Q-G CAD Model

Description

The UPD70F3525GJA9-GAE-E2-Q-G is a microcontroller manufactured by Renesas Electronics America. This part likely belongs to the Renesas 78K family or a similar architecture, known for its balance between low power consumption and sufficient performance for embedded control tasks. Due to the specificity of the product ID, consulting the official Renesas documentation is necessary for complete technical details. However, a general description of typical applications, features and benefits associated with these types of microcontrollers can be given.

Applications

  • Security Systems: Used in alarm systems, access control systems, and other security devices.
  • Industrial Control: Implemented in programmable logic controllers (PLCs), motor controllers, and other industrial automation equipment.
  • Medical Devices: Incorporated into portable medical devices, patient monitoring equipment, and diagnostic tools.
  • Automotive Electronics: Used in body control modules (BCMs), instrument clusters, and infotainment systems.
  • Smart Home Devices: Found in thermostats, lighting controls, and other smart home appliances.

Features

  • High-Speed CPU Core: Provides ample processing power for complex control algorithms and data processing tasks.
  • Large On-Chip Memory: Includes both flash memory for program storage and RAM for data storage.
  • Multiple Communication Interfaces: Supports UART, SPI, I2C, and other communication protocols for interfacing with external devices.
  • Analog Peripherals: Includes ADCs and DACs for converting analog signals to digital data and vice versa.
  • Advanced Power Management: Offers multiple power-saving modes to minimize energy consumption and extend battery life.

Benefits

  • Increased System Performance: High-speed CPU core and large memory capacity enable faster and more efficient system operation.
  • Improved System Integration: Multiple communication interfaces and analog peripherals simplify system integration and reduce component count.
  • Enhanced System Reliability: Built-in safety features and robust architecture ensure reliable operation in harsh environments.
  • Reduced Development Time: Comprehensive development tools and software libraries simplify the design process.
  • Lower Power Consumption: Advanced power management features minimize energy consumption and reduce operating costs.

For precise specifications on the UPD70F3525GJA9-GAE-E2-Q-G, including clock speed, memory sizes, peripheral configuration, and package type, refer to the official Renesas product datasheet. This documentation is crucial for proper integration and utilization of this microcontroller in any design.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3934 $73.5736
8+ $15.0919 $120.7352
12+ $14.6204 $175.4448
17+ $14.1488 $240.5296
22+ $13.6770 $300.8940
29+ $12.2622 $355.6038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess