EN
  • EN
  • DE

UPD70F3526GJA-GBG-G

Part No UPD70F3526GJA-GBG-G
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841726-UPD70F3526GJA-GBG-G
Ultra Librarian 3D Model Ultra Librarian UPD70F3526GJA-GBG-G CAD Model

Description

The UPD70F3526GJA-GBG-G is a microcontroller manufactured by Renesas Electronics America. Based on its naming convention, it is likely a member of the Renesas 78K family or a comparable series of microcontrollers, known for their efficiency and suitability for embedded control systems. Specific technical details require referencing the official Renesas datasheet. However, the following is a general overview of typical applications, features, and benefits of similar microcontrollers.

Applications

  • Consumer Electronics: Used in remote controls, gaming devices, and other consumer electronics products.
  • Home Automation: Implemented in smart thermostats, lighting controls, and other home automation devices.
  • Industrial Control: Found in motor controllers, sensor interfaces, and other industrial control equipment.
  • Medical Devices: Incorporated into portable medical devices, patient monitoring systems, and diagnostic equipment.
  • Automotive Applications: Used in automotive control systems, infotainment systems, and body electronics.

Features

  • Multiple Timer Channels: Offers a variety of timer channels for precise timing and control applications.
  • Serial Communication Interfaces: Supports UART, SPI, I2C, and other serial communication protocols.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital data for processing by the microcontroller.
  • Digital-to-Analog Converter (DAC): Converts digital data to analog signals for controlling external devices.
  • Programmable I/O Ports: Offers a variety of programmable I/O ports for interfacing with external devices.

Benefits

  • High Performance: Powerful processing capabilities enable efficient execution of complex control algorithms.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable applications.
  • Flexible Interfacing: Supports a wide range of communication protocols and interfaces.
  • Compact Size: Small package options allow for integration into space-constrained applications.
  • Robust Design: Designed for reliable operation in harsh environments.

For precise details regarding the UPD70F3526GJA-GBG-G, including memory capacity, operating frequency, peripheral configuration, and power consumption characteristics, it is essential to consult the official Renesas product datasheet. This datasheet contains the necessary information for properly integrating this microcontroller into a specific application.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3776 $76.1328
6+ $20.8226 $124.9356
9+ $20.1718 $181.5462
12+ $19.5211 $234.2532
16+ $18.8705 $301.9280
21+ $16.9184 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess