EN
  • EN
  • DE

UPD70F3633GJA1-GAE-E2-QS-AX

Part No UPD70F3633GJA1-GAE-E2-QS-AX
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1171632-UPD70F3633GJA1-GAE-E2-QS-AX
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3633GJA1-GAE-E2-QS-AX CAD Model

Description

The UPD70F3633GJA1-GAE-E2-QS-AX is a microcontroller manufactured by Renesas Electronics America. This microcontroller is part of the Renesas 78K0R/Kx3-L series, known for its low-power consumption and efficient performance in embedded systems. It is designed for a wide range of applications requiring precise control and low energy usage.

Applications

  • Industrial control systems
  • Consumer electronics
  • Home appliances
  • Automotive subsystems
  • Medical devices

Features

  • Core: 78K0R CPU core
  • Memory: Integrated Flash memory and SRAM
  • Peripherals: Multiple timers, PWM channels, ADC, DAC, and communication interfaces (UART, SPI, I2C)
  • Low Power Consumption: Optimized for battery-powered applications
  • Operating Voltage: Wide voltage range support
  • Operating Temperature: Extended industrial temperature range
  • Package: LQFP package for easy mounting

Benefits

  • High Performance: Delivers efficient processing power for demanding tasks.
  • Low Power: Reduces energy consumption, extending battery life in portable devices.
  • Versatile Connectivity: Supports various communication protocols for seamless integration with other devices.
  • Reliable Operation: Ensures stable performance in harsh environments.
  • Simplified Development: Comprehensive development tools and support available from Renesas.

Additional Details

The UPD70F3633GJA1-GAE-E2-QS-AX microcontroller features a sophisticated set of peripherals, including multiple timers for precise timing control, PWM channels for motor control and lighting applications, and ADCs/DACs for analog signal processing. Its communication interfaces allow for easy integration with sensors, actuators, and other external devices. The integrated Flash memory provides ample storage for program code and data, while the SRAM ensures fast data access. This microcontroller is designed to operate over a wide temperature range, making it suitable for use in harsh industrial environments. Renesas provides comprehensive development tools, including compilers, debuggers, and emulators, to simplify the development process and accelerate time-to-market.

You May Also Be Interested in

Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Microchip Technology
Need more? Email Us
Rochester Electronics
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess