EN
  • EN
  • DE

UPD780826BGC(A)-361-GAD-AX

Part No UPD780826BGC(A)-361-GAD-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103128-UPD780826BGC(A)-361-GAD-AX
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD780826BGC(A)-361-GAD-AX CAD Model

Description

The UPD780826BGC(A)-361-GAD-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics America, belonging to their 78K series. This MCU is designed for embedded applications that require a balance between processing capabilities and efficient power consumption. Renesas' 78K architecture is well-regarded for its compact instruction set and optimized memory management, enabling cost-effective solutions for diverse applications.

Applications

  • Consumer Electronics: Remote controllers, home appliances, and portable audio devices.
  • Industrial Control: Motor control, sensor interfaces, and automation systems.
  • Automotive: Automotive electronics, such as dashboard controls, lighting systems, and engine management.
  • Healthcare Devices: Portable medical devices, patient monitoring systems, and diagnostic equipment.

Features

  • CPU Core: Based on the 78K series CPU core, known for its efficient instruction execution.
  • Memory: Incorporates on-chip ROM and RAM, the size of which depends on the specific configuration.
  • I/O Ports: Provides a comprehensive range of programmable I/O ports for versatile interfacing with external components.
  • Timers/Counters: Equipped with integrated timers/counters for accurate timing control and event management.
  • Serial Communication: Includes UART and other serial interfaces for communication with external devices.
  • A/D Converter: Features an analog-to-digital converter for converting analog signals to digital data.
  • Interrupt Controller: Supports multiple interrupt sources for real-time event handling.

Benefits

  • Efficient Performance: The 78K series core delivers robust performance for embedded control tasks.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • Integrated Peripherals: Minimizes the need for external components, saving space and reducing overall system cost.
  • Flexible I/O: Programmable I/O ports facilitate seamless integration with a wide array of external devices.
  • Real-Time Capabilities: The interrupt controller allows for rapid response to external events, enhancing system responsiveness.

Additional Details

The UPD780826BGC(A)-361-GAD-AX microcontroller is generally available in surface-mount packages, optimizing board space utilization. It is engineered to operate within a specific temperature range suitable for varied environments. Development support encompasses assemblers, compilers, and debuggers, streamlining software development and debugging processes. The specific features and memory configurations may vary, making it essential to consult the device datasheet for precise specifications. Its widespread application range demonstrates its flexibility as an embedded controller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess