EN
  • EN
  • DE

UPD789417AGC-024-8BT-E3-A

Part No UPD789417AGC-024-8BT-E3-A
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1175999-UPD789417AGC-024-8BT-E3-A
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD789417AGC-024-8BT-E3-A CAD Model

Description

The UPD789417AGC-024-8BT-E3-A is a microcontroller manufactured by Renesas Electronics America. It belongs to the 78K0/Kx3-L series of microcontrollers, known for their low power consumption and versatile features, making them suitable for a wide range of embedded applications.

Applications:

  • Consumer Electronics: Used in remote controls, home appliances, and other consumer devices.
  • Industrial Control: Employed in industrial automation systems, motor control, and process monitoring.
  • Automotive Applications: Utilized in automotive subsystems such as body control modules and sensor interfaces.
  • Medical Devices: Found in portable medical equipment and monitoring devices.
  • Security Systems: Integrated into security panels, access control systems, and alarm systems.

Features:

  • CPU Core: 78K0 CPU core for efficient processing.
  • Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers/counters for timing control and event management.
  • Communication Interfaces: Supports UART, SPI, and I2C communication interfaces.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal acquisition.
  • Digital-to-Analog Converter (DAC): Integrated DAC for analog signal generation.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.

Benefits:

  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Versatile Functionality: Integrates multiple peripherals, reducing the need for external components.
  • Flexible Communication: Supports various communication protocols for seamless integration with other systems.
  • Cost-Effective: Offers a balance of performance and cost for budget-sensitive applications.
  • Easy Development: Supported by Renesas' development tools and software libraries, simplifying the development process.

Additional Details:

The UPD789417AGC-024-8BT-E3-A operates at a clock frequency determined by the internal oscillator or an external clock source. It features various power-saving modes to further reduce power consumption during idle periods. The device is typically available in a LQFP (Low Profile Quad Flat Package) package, facilitating surface mount assembly. The operating temperature range generally spans from -40°C to +85°C, allowing for reliable operation in a wide range of environmental conditions. Specific memory sizes and peripheral configurations may vary depending on the exact model designation.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess