EN
  • EN
  • DE

ADUM3402ARWZ

Part No ADUM3402ARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Quad-Channel, Digital Isolators, Enhanced System-Level ESD Reliability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1142547-ADUM3402ARWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM3402
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM3402ARWZ CAD Model

Description

ADUM3402ARWZ Digital Isolator by Analog Devices Inc.

The ADUM3402ARWZ is a high-performance, quad-channel digital isolator designed and manufactured by Analog Devices Inc., an industry leader in high-fidelity signal processing technology. This robust component is engineered to provide reliable signal isolation for a variety of applications, including industrial, medical, and communication systems where electrical isolation is a critical requirement.

Featuring Analog Devices' iCoupler® technology, the ADUM3402ARWZ integrates multiple channels of digital isolators into a single, compact package. This technology leverages magnetic coupling to achieve isolation, thereby eliminating the need for optocouplers and their associated limitations such as variable speed, temperature sensitivity, and wear out over time.

The ADUM3402ARWZ offers a high data rate of up to 90 Mbps, making it suitable for applications that require fast data transfer without compromising signal integrity. With its wide supply voltage range of 2.7V to 5.5V, it can seamlessly integrate into various system voltage levels, providing a flexible solution for different design requirements.

Key Features:

  • Quad-channel digital isolator with independent bidirectional channels
  • High-speed operation with data rates up to 90 Mbps
  • Wide supply voltage range from 2.7V to 5.5V
  • iCoupler® technology for reliable magnetic isolation
  • High isolation voltage of 2500 Vrms for 1 minute
  • Low power operation for energy-efficient designs
  • 16-lead SOIC wide-body package for easy PCB integration
  • High-temperature operation with a range of -40°C to +125°C

For safety-critical applications, the ADUM3402ARWZ is designed to meet stringent isolation requirements, providing a high isolation voltage of 2500 Vrms for 1 minute and adhering to regulatory standards such as UL, CSA, and VDE. This ensures that your design meets the necessary safety certifications for global market access.

The device comes in a 16-lead SOIC wide-body package, which not only facilitates easy integration into printed circuit board (PCB) designs but also offers a compact footprint for space-constrained applications. With its high-temperature operational range, the ADUM3402ARWZ is well-suited for harsh environments, maintaining performance and reliability where other components might falter.

Whether you're designing an industrial automation system, a medical device with stringent isolation needs, or a communication platform requiring robust data integrity, the ADUM3402ARWZ by Analog Devices Inc. is an excellent choice for ensuring safe and precise electrical isolation.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9513 $54.4643
22+ $4.6319 $101.9018
34+ $4.4722 $152.0548
49+ $4.1528 $203.4872
63+ $3.9930 $251.5590
79+ $3.8333 $302.8307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,510 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess