EN
  • EN
  • DE

UPD78F0034BGB(A)-GAH-AX

Part No UPD78F0034BGB(A)-GAH-AX
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 394976-UPD78F0034BGB(A)-GAH-AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0034BGB(A)-GAH-AX CAD Model

Description

The UPD78F0034BGB(A)-GAH-AX is a microcontroller manufactured by Renesas Electronics America, belonging to their 78K0/Lx3 series. This single-chip solution integrates a 16-bit CPU, memory, and a range of peripheral functions, making it suitable for diverse embedded control tasks.

Applications

  • Consumer Electronics: Integrated in consumer devices like remote controls, audio players, and small appliances, offering low power usage and various integrated peripherals.
  • Industrial Control Systems: Employed in basic industrial control setups for controlling motors and interfacing with sensors, delivering real-time processing capabilities.
  • Automotive Applications: Found in automotive subsystems such as dashboard controls and lighting systems, valued for their cost-effectiveness and dependability.
  • Office Automation Equipment: Utilized in office equipment, including printers, fax machines, and copiers, for managing various functions and interfaces.

Features

  • CPU Core: Equipped with a 78K0 16-bit CPU core, optimized for efficient processing in embedded applications.
  • Memory: Features on-chip Flash memory for storing program code and RAM for data storage; memory sizes depend on the specific configuration.
  • Timers: Incorporates multiple timers/counters for precise timing control and event management.
  • Serial Interfaces: Supports UART, I2C, and SPI interfaces for serial communication with external devices.
  • Analog-to-Digital Converter (ADC): Includes an integrated ADC for converting analog signals into digital form, facilitating sensor interfacing.
  • Digital Input/Output (I/O) Ports: Offers general-purpose I/O ports for controlling external devices and reading input signals.
  • Low-Power Operation: Designed for low power consumption, making it ideal for battery-operated applications.

Benefits

  • Cost-Effective: Provides a cost-effective solution for embedded control applications, reducing overall system expenses.
  • Integrated Peripherals: Built-in peripherals minimize the requirement for external components, simplifying system designs.
  • Low-Power Consumption: The low-power design extends battery life in portable applications.
  • Real-Time Processing: The 16-bit CPU core enables effective real-time processing of events and data.
  • Flexible Communication: A variety of serial interfaces allows for flexible communication with different devices and systems.
  • Easy to Program: Supported by numerous development tools, simplifying programming and debugging processes.

Additional Details

The specific memory capacity, the number of I/O ports, and the operating voltage range can vary based on the specific variant of the UPD78F0034BGB(A)-GAH-AX. Consult the device datasheet for thorough specifications. Programming often involves C or assembly language, supported by compilers, debuggers, and emulators to aid in software development.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Need more? Email Us
NEC
Lowest to $22.5849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 661 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess