EN
  • EN
  • DE

UPD78F0501AMCA2-CAB-G

Part No UPD78F0501AMCA2-CAB-G
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V Automotive 30-Pin LSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 20 MHz
Lead Free Yes
Number of I/Os 23
RAM Size 768 B
RoHS Compliant
Win Source Part Number 963760-UPD78F0501AMCA2-CAB-G
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0501AMCA2-CAB-G CAD Model

Description

The UPD78F0501AMCA2-CAB-G is a microcontroller from Renesas Electronics America, part of the 78K0/Lx3 series. This microcontroller is designed for a wide range of embedded applications where low power consumption and versatile functionality are crucial. It integrates a high-performance 78K0 CPU core with various on-chip peripherals to provide a comprehensive solution for controlling electronic devices.

Applications

  • Consumer Electronics: Used in remote controls, small appliances, and other consumer products requiring efficient control.
  • Industrial Control: Employed in industrial automation systems, sensor interfaces, and motor control applications.
  • Automotive Applications: Utilized in automotive subsystems such as body control modules and lighting control.
  • Medical Devices: Found in portable medical equipment and monitoring devices.
  • Security Systems: Integrated into security panels, access control systems, and surveillance equipment.

Features

  • 78K0 CPU Core: Features a high-performance 78K0 8-bit CPU core for efficient processing.
  • On-Chip Memory: Includes flash memory for program storage and RAM for data storage.
  • Timers: Equipped with multiple timers for timing control, PWM generation, and event counting.
  • Serial Communication Interfaces: Offers UART, SPI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for converting analog signals to digital data.
  • Digital I/O Ports: Provides general-purpose digital I/O ports for interfacing with external devices.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable applications.

Benefits

  • Versatile Functionality: Integrates a wide range of peripherals to support various applications.
  • Efficient Processing: The 78K0 CPU core provides efficient processing for control tasks.
  • Flexible Communication: Serial communication interfaces enable easy communication with other devices.
  • Precise Timing Control: Timers allow for precise timing control and PWM generation.
  • Analog Signal Conversion: The ADC enables the conversion of analog signals to digital data for processing.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Reduced System Cost: Integration of peripherals reduces the need for external components, lowering system cost.

The UPD78F0501AMCA2-CAB-G is a versatile and efficient microcontroller suitable for a wide range of embedded applications. Its combination of a high-performance CPU core, on-chip peripherals, and low power consumption make it an ideal choice for applications requiring efficient control and extended battery life. The suffix '-CAB-G' likely refers to the package type or specific ordering options.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5052 $60.1248
57+ $2.0556 $117.1692
88+ $1.9912 $175.2256
120+ $1.9270 $231.2400
156+ $1.8628 $290.5968
208+ $1.6701 $347.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess