EN
  • EN
  • DE

UPD78F0535(S)

Part No UPD78F0535(S)
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 757870-UPD78F0535(S)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0535(S) CAD Model

Description

The uPD78F0535(S) is an 8-bit microcontroller from Renesas Electronics America. It's part of the 78K0/Lx3 series, known for its low power consumption and integrated peripherals. This microcontroller is designed for a wide range of embedded control applications.

Applications:

  • Remote controls
  • Consumer electronics
  • Home appliances
  • Security systems
  • Industrial control systems
  • Motor control
  • Lighting control

Features:

  • 8-bit CPU: Executes instructions efficiently for embedded control tasks.
  • On-chip Flash memory: Provides non-volatile storage for program code.
  • On-chip RAM: Provides volatile memory for data storage and processing.
  • Timers: Enables precise timing and control of external events.
  • Serial interfaces (UART, SPI): Facilitates communication with other devices.
  • Analog-to-digital converter (ADC): Allows for the measurement of analog signals.
  • Interrupt controller: Handles interrupts from various peripherals.
  • Low power consumption: Extends battery life in portable devices.

Benefits:

  • Cost-effective solution: Integrated peripherals reduce the need for external components.
  • Flexible and versatile: Suitable for a wide range of applications.
  • Easy to program: Supports various programming languages and development tools.
  • Reliable performance: Designed for robust operation in harsh environments.

Additional Details:

The uPD78F0535(S) is typically used in applications that require precise control, low power consumption, and reliable operation. It features a range of integrated peripherals that simplify system design and reduce the overall cost. The on-chip flash memory allows for easy reprogramming and firmware updates. The microcontroller supports various power-saving modes to minimize power consumption when the device is idle. The ADC enables the measurement of analog signals, such as temperature, pressure, and voltage. The serial interfaces allow for communication with other devices, such as sensors, actuators, and displays. The interrupt controller enables the microcontroller to respond quickly to external events. The device is available in various package options, including surface-mount packages, for easy integration into different applications.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess