Key Features
- High-Speed 8-Bit ADC
- Sampling Rate: 40 MSPS (Mega Samples Per Second)
- Low Power Consumption: 90 mW
- Single 5 V Supply Operation
- Input Bandwidth: 300 MHz
- SNR (Signal to Noise Ratio): 47.5 dB
- Effective Number of Bits (ENOB): 7.6 Bits
- On-Chip Reference and Track/Hold
- Power-Down and Sleep Mode Options
- Small 20-Lead SSOP (Shrink Small Outline Package)
Description
The AD9057BRS-40 from Analog Devices Inc. is a state-of-the-art 8-bit analog-to-digital converter (ADC) designed for high-speed applications requiring the utmost in both static performance and dynamic performance. With a sampling rate of 40 MSPS, this ADC is particularly suitable for applications in data acquisition, imaging systems, and communication systems where high data throughput is essential.
Optimized for low power consumption, the AD9057BRS-40 draws only 90 mW on a single 5 V supply, making it an excellent choice for portable and power-sensitive applications. The inclusion of an on-chip reference and track/hold functionality simplifies system design by reducing the number of external components required.
The device boasts an impressive input bandwidth of 300 MHz, which, coupled with a signal-to-noise ratio (SNR) of 47.5 dB and an effective number of bits (ENOB) of 7.6, ensures high-fidelity signal acquisition and conversion. Additionally, the power-down and sleep mode options provide further power savings during idle periods.
Packaged in a compact 20-lead SSOP, the AD9057BRS-40 is designed for space-constrained environments without compromising performance. Its robust feature set and high-speed operation make it an ideal choice for a wide range of applications in medical imaging, communications, and digital signal processing.