EN
  • EN
  • DE

LT6275HMS8#TRPBF

Part No LT6275HMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 1 CIRC 8MSOP / Voltage Feedback Amplifier 1 Circuit 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 2200V/µs
Gain Bandwidth Product 40 MHz
-3db Bandwidth 90 MHz
Current - Input Bias 100 nA
Voltage - Input Offset 150 µV
Current - Supply 1.6mA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT6275
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500
Win Source Part Number 1222201-LT6275HMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6275HMS8#TRPBF CAD Model

Description

Product Overview: LT6275HMS8#TRPBF

The LT6275HMS8#TRPBF is a high-performance operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This op-amp is part of the LT6275 series, known for its high-speed and ultra-low distortion characteristics, making it an excellent choice for a wide range of applications including telecommunications, test equipment, and professional audio equipment.

Key Features

  • High-Speed Performance: The LT6275HMS8#TRPBF boasts a gain-bandwidth product of 650MHz, ensuring high-speed operation suitable for fast signal processing applications.
  • Low Distortion: With a total harmonic distortion (THD) of -88dB at 1MHz, this op-amp provides exceptional signal fidelity, which is critical in high-end audio and instrumentation applications.
  • Low Noise: The device offers a low input-referred noise of 3.9nV/√Hz, reducing the impact of noise on system performance, thus improving signal quality.
  • Rail-to-Rail Output: The LT6275HMS8#TRPBF can swing its output voltage close to the supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Power Efficiency: With a supply current of just 16.5mA, this op-amp is optimized for power-sensitive applications without compromising performance.
  • Robust Packaging: The device comes in an MSOP-8 package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the LT6275HMS8#TRPBF makes it suitable for a variety of applications, including:

  • Active filters
  • Fast ADC/DAC buffers
  • High-performance audio
  • Signal conditioning
  • Driving analog-to-digital converters
  • Video and RF amplification

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The LT6275HMS8#TRPBF is no exception, as it is designed and manufactured to ensure consistent performance and durability for the end-user. Its robust design is suitable for both commercial and industrial environments, ensuring reliable operation even under challenging conditions.

Whether you're designing a high-fidelity audio system, a sophisticated measuring instrument, or a high-speed communication link, the LT6275HMS8#TRPBF from Analog Devices Inc. offers the performance and quality you need to deliver outstanding results.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess