EN
  • EN
  • DE

TACL22M4RTA

Part No TACL22M4RTA
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196167-TACL22M4RTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TACL22M4RTA CAD Model

Description

The TACL22M4RTA is a tantalum capacitor from AVX Corporation, a leading global manufacturer of electronic components. It's a surface-mount device (SMD), part of the TACL series, designed for automated assembly on printed circuit boards (PCBs). These capacitors are known for their stable performance and reliability, making them suitable for various electronic applications requiring consistent capacitance and low Equivalent Series Resistance (ESR).

Applications

  • Power Management Circuits: Used in DC-DC converters, voltage regulators, and power supplies for filtering and voltage smoothing.
  • Decoupling: Employed to reduce noise and voltage fluctuations in digital circuits, microcontrollers, and memory.
  • Consumer Electronics: Found in smartphones, tablets, laptops, and digital cameras for power management and signal integrity.
  • Industrial Control Systems: Integrated into automation equipment, sensors, and control modules for reliable operation.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and other medical electronics requiring high reliability.

Features

  • Surface Mount Design: Facilitates automated assembly, reducing manufacturing costs and time.
  • Solid Tantalum Construction: Provides stable electrical characteristics over a broad temperature range and ensures long lifespan.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation, improving circuit efficiency.
  • Compact Size: Allows for high-density mounting, maximizing board space utilization.
  • RoHS Compliant: Free from hazardous substances, making it environmentally friendly.

Benefits

  • Improved Power Efficiency: Low ESR minimizes energy loss, leading to more efficient power delivery.
  • Enhanced System Stability: Stable capacitance reduces voltage fluctuations and noise in critical circuits.
  • Reduced Board Footprint: Compact design enables smaller and more densely populated circuit boards.
  • Lower Assembly Costs: Surface mount design enables automated placement, reducing labor and assembly expenses.
  • Long Service Life: Solid tantalum construction provides long-term reliability and minimizes the need for replacements.

Additional Details

The TACL22M4RTA has a capacitance of 22µF (microfarads). It has a voltage rating of 4V (volts). It is designed for reflow soldering processes commonly used in SMT assembly. The operating temperature range generally extends from -55°C to +125°C. The component is packaged in tape and reel. Additional electrical and mechanical characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
Lowest to $24.0101

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess