EN
  • EN
  • DE

UPD78F0537GA(S)-9EV-A

Part No UPD78F0537GA(S)-9EV-A
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841785-UPD78F0537GA(S)-9EV-A
Ultra Librarian 3D Model Ultra Librarian UPD78F0537GA(S)-9EV-A CAD Model

Description

The UPD78F0537GA(S)-9EV-A is a microcontroller from Renesas Electronics' 78K0/Lx3 series. This microcontroller is specifically designed for embedded control applications where low power consumption and a rich set of integrated peripherals are essential. It's often deployed in consumer electronics, industrial control systems, and automotive applications.

Applications:

  • Remote Controls
  • Small Appliances
  • Industrial Sensors and Actuators
  • Automotive Body Control Modules
  • Security Systems

Features:

  • CPU Core: Renesas 78K0 core, optimized for efficient instruction execution.
  • Memory: Integrated Flash memory for program storage and SRAM for data. The specific memory capacity varies but is sufficient for many embedded applications.
  • Timers: Multiple 16-bit timers with various operating modes, including timer, counter, and PWM generation.
  • Serial Communication: UART, CSI, and I2C serial interfaces enabling communication with various external devices.
  • Analog-to-Digital Converter (ADC): High-resolution ADC for converting analog sensor signals to digital values.
  • Input/Output Ports: General-purpose I/O ports that can be configured as inputs or outputs for controlling external circuits.
  • Low-Power Modes: Multiple power-saving modes (e.g., sleep, stop) to minimize power consumption in battery-powered applications.
  • Interrupt Controller: Vectored interrupt controller for efficient handling of interrupt requests from various peripherals.

Benefits:

  • Low Power Consumption: Enables extended battery life in portable applications, reducing energy costs.
  • Integrated Peripherals: Reduces the need for external components, simplifying board design and lowering system costs.
  • Flexible Communication: Supports a variety of serial communication protocols, enabling easy integration with other devices.
  • High Performance: Delivers sufficient processing power for demanding embedded control applications.
  • Robust and Reliable: Designed for reliable operation in harsh industrial environments.

Additional Details:

The UPD78F0537GA(S)-9EV-A microcontroller operates within a specific voltage range. It is typically available in small surface-mount packages, making it suitable for compact designs. The on-chip debug interface allows for efficient software development and debugging. This microcontroller also includes a watchdog timer for ensuring system reliability. More details on the exact specifications, including memory size, ADC resolution, and pinout, are available in the Renesas datasheet for the UPD78F0537GA(S)-9EV-A.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess