EN
  • EN
  • DE
  • IT

UPD78F0578MC-CAB-AX

Part No UPD78F0578MC-CAB-AX
Manufacturer Renesas Electronics America
Catalog Integrated Circuits (ICs)
Description IC MCU 8BIT 32KB FLASH 30SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)EmbeddedMicrocontrollers
Mfr Renesas Electronics Corporation
Series 78K0/Kx2-L
Packaging Tray
Part Status Not For New Designs
Core Processor 78K/0
Core Size 8-Bit
Speed 10MHz
Connectivity 3-Wire SIO, I2C, LINbus, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-LSSOP (0.240", 6.10mm Width)
Base Product Number UPD78F0578
Ultra Librarian 3D Model Ultra Librarian UPD78F0578MC-CAB-AX CAD Model

You May Also Be Interested in

Renesas Electronics America
IC FREQUENCY TRANSLATOR 40VFQFPN
Lowest to $22.4502
Renesas Electronics America
IC SRAM 512KBIT PARALLEL 100TQFP
Lowest to $129.2309
Renesas Electronics America
IC PC MAIN CLOCK 64TSSOP
Lowest to $15.2727
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.9175
Renesas Electronics America
IC CLOCK BUFFER HCSL 64VFQFPN
Lowest to $9.7792
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $29.2467
Renesas Electronics America
IC MUX/DEMUX 1 X 8:1 16TSSOP
Lowest to $9.1636
OSRAM Opto Semiconductors Inc.
IC TELECOM INTERFACE 28SOIC
Lowest to $15.2727
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 64TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4363 $73.3089
6+ $20.0504 $120.3024
9+ $19.4237 $174.8133
12+ $18.7972 $225.5664
16+ $18.1707 $290.7312
21+ $16.2908 $342.1068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess