EN
  • EN
  • DE

UPD78F1515AGC(R)-UEU-AX

Part No UPD78F1515AGC(R)-UEU-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 16-Bit 78K0R/Lx3 78K0R CISC 128KB Flash 3.3V/5V 100-Pin LFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203799-UPD78F1515AGC(R)-UEU-AX
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1515AGC(R)-UEU-AX CAD Model

Description

The UPD78F1515AGC(R)-UEU-AX is a microcontroller from Renesas Electronics, part of the 78K0/Lx3 series. This microcontroller is designed for a variety of embedded control applications requiring a balance of performance, low power consumption, and integrated peripherals. It's often used in applications such as motor control, consumer electronics, and industrial automation.

Applications

  • Motor Control: Controlling DC and brushless DC motors in appliances and industrial equipment.
  • Consumer Electronics: Implementing control functions in devices like air conditioners and washing machines.
  • Industrial Automation: Managing sensors, actuators, and communication in industrial systems.
  • Security Systems: Controlling access and monitoring sensors in security applications.
  • Automotive Applications: Used in sub-systems like lighting control or sensor interfaces.

Features

  • 78K0 CPU Core: Provides efficient 8-bit processing capabilities.
  • Flash Memory: On-chip flash memory for program storage, allowing for easy updates and reprogramming.
  • RAM: Integrated RAM for data storage during program execution.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • Timers: Multiple timers for precise timing control and PWM generation.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.

Benefits

  • Versatile Performance: Balances processing power with low power consumption.
  • Flexible Integration: Integrated peripherals simplify system design and reduce component count.
  • Easy Development: Renesas provides development tools and software libraries to accelerate development.
  • Reliable Operation: Designed for reliable operation in industrial and consumer environments.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.

Additional Details

The UPD78F1515AGC(R)-UEU-AX is typically programmed using Renesas' development tools, such as the Integrated Development Environment (IDE) and debuggers. The device supports various programming interfaces. The operating voltage range is usually between 2.7V and 5.5V, making it compatible with a wide range of power supplies. Proper power supply decoupling and noise filtering are essential for reliable operation. The datasheet includes detailed specifications on electrical characteristics, pinout, and timing diagrams.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess