EN
  • EN
  • DE

FH19C-20S-0.5SH(99)

Part No FH19C-20S-0.5SH(99)
Manufacturer Hirose Electric Co Ltd
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FFC BOTTOM 20POS 0.50MM R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series FH19C
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, Right Angle
Family Name FH19
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number FH19C-20S-0.5SH(99)-ND, H122514DKR, H122514CT, -FH19C-20S-0.5SH(99)CT, -FH19C-20S-0.5SH(99)-ND, *FH19C-20S-0.5SH(99)DKR-ND, 580-0402-3-99, H122514TR, *FH19C-20S-0.5SH(99)CT-ND, -FH19C-20S-0.5SH(99), -FH19C-20S-0.5SH(99)DKR, *FH19C-20S-0.5SH(99)
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919119-FH19C-20S-0.5SH(99)
Ultra Librarian 3D Model Ultra Librarian FH19C-20S-0.5SH(99) CAD Model

Description

The Hirose Electric Co Ltd FH19C-20S-0.5SH(99) is a surface mount connector with right-angle mounting.

  • Type: FFC, FPC connector
  • Positions: 20
  • Pitch: 0.020" (0.50mm)
  • Series: FH19C
  • Package: Reel
  • Quantity: 500 pieces
  • Family Name: FH19

You May Also Be Interested in

Omron
Lowest to $0.5279
Molex, LLC
Lowest to $0.8408
Molex, LLC
Lowest to $0.2786
Molex, LLC
Lowest to $0.1872
Hirose Electric Co Ltd
Lowest to $0.9653
TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
JST Sales America Inc.
Lowest to $0.3668
Molex, LLC
Lowest to $1.5640

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8461 $61.5376
37+ $3.1558 $116.7646
57+ $3.0572 $174.2604
79+ $2.9586 $233.7294
101+ $2.8599 $288.8499
136+ $2.5641 $348.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess