EN
  • EN
  • DE

04FFS-SP-TF(LF)(SN)

Part No 04FFS-SP-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr JST Sales America Inc.
Series FFS
Package Tape & Reel (TR)
Flat Flex Type FFC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 4
Pitch 0.049" (1.25mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.110" (2.80mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyphenylene Sulfide (PPS)
Features Solder Retention
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Base Product Number 04FFS-SP
Other Names Q4300888L
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1294094-04FFS-SP-TF(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 04FFS-SP-TF(LF)(SN) CAD Model

Description

This is a 4-position FFC/FPC connector from JST Sales America Inc.

  • Positions: 4
  • Series: FFS
  • Pitch: 0.049 inches
  • Features: Solder Retention
  • Mounting: Surface Mount, Right Angle
  • Contact Material: Phosphor Bronze
  • Contact Finish: Tin
  • Voltage Rating: 50V
  • Current Rating: 0.5A
  • Height Above Board: 0.110 inches
  • FFC/FCB Thickness: 0.30mm
  • Housing Material: Polyphenylene Sulfide (PPS)
  • Housing Color: No Housing Color
  • Temperature Range: -25°C to 85°C
  • Packaging: Tape and Reel
  • Standard Package: 1000

You May Also Be Interested in

Hirose Electric Co Ltd
Need more? Email Us
Omron
Lowest to $0.5385
Molex, LLC
Lowest to $0.8408
JST Sales America Inc.
Lowest to $0.3668
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Hirose Electric Co Ltd
Lowest to $0.3866
Hirose Electric Co Ltd
Lowest to $0.9653
Molex, LLC
Need more? Email Us
Hirose Electric Co Ltd
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3668 $51.3520
335+ $0.3009 $100.8015
515+ $0.2915 $150.1225
710+ $0.2821 $200.2910
920+ $0.2727 $250.8840
1,230+ $0.2445 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess