EN
  • EN
  • DE

UPD78F1835AGBA2-GAH-E3-Q-G

Part No UPD78F1835AGBA2-GAH-E3-Q-G
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841801-UPD78F1835AGBA2-GAH-E3-Q-G
Ultra Librarian 3D Model Ultra Librarian UPD78F1835AGBA2-GAH-E3-Q-G CAD Model

Description

The UPD78F1835AGBA2-GAH-E3-Q-G is a member of the 78K0/Lx3 series of microcontrollers from Renesas. This microcontroller is designed for a wide range of embedded applications where low power consumption and efficient processing are critical. It offers a balance of performance, memory, and peripheral integration, making it suitable for controlling various electronic devices and systems.

Applications

  • Consumer electronics: Such as remote controls, appliances, and wearable devices.
  • Industrial control systems: Including motor control, sensor interfaces, and data acquisition.
  • Automotive applications: Such as body control modules, lighting control, and small engine management.
  • Medical devices: Including portable health monitors and diagnostic equipment.
  • Home automation systems: Such as smart lighting, security systems, and environmental control.

Features

  • CPU core: 78K0 CPU core with a maximum operating frequency.
  • Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers with various operating modes, including PWM and capture/compare functions.
  • Communication interfaces: Includes UART, SPI, and I2C interfaces for serial communication with other devices.
  • A/D converter: Analog-to-digital converter for interfacing with analog sensors and signals.
  • I/O ports: General-purpose input/output ports for controlling external devices.
  • Low power consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Operating voltage: Wide operating voltage range to accommodate different power supply configurations.

Benefits

  • Reduced system cost: Integration of multiple peripherals reduces the need for external components, lowering the overall system cost.
  • Improved performance: Efficient CPU core and flexible peripherals enable high-performance control and processing.
  • Lower power consumption: Low-power design extends battery life in portable applications.
  • Simplified development: Comprehensive development tools and support simplify software development and debugging.
  • Enhanced reliability: Robust design and error correction features ensure reliable operation in harsh environments.

Additional Details

The UPD78F1835AGBA2-GAH-E3-Q-G microcontroller typically operates within a specified temperature range, and its electrical characteristics, such as voltage levels and current consumption, are detailed in the product datasheet. It uses a specific package type, contributing to its suitability for surface mount technology (SMT) assembly. The memory configuration includes a certain amount of Flash memory for storing the program code and RAM for data manipulation during runtime. The microcontroller supports various interrupt sources, enabling responsive handling of real-time events. The precise specifications can be found in the official Renesas documentation.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1291 $78.2582
4+ $32.1067 $128.4268
6+ $31.1030 $186.6180
8+ $30.0993 $240.7944
10+ $29.0968 $290.9680
14+ $26.0868 $365.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess