EN
  • EN
  • DE

9C-25.000MAAJ-T

Part No 9C-25.000MAAJ-T
Manufacturer TXC CORPORATION
Catalog Crystals
Description CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr TXC CORPORATION
Series 9C
Package Tape & Reel
Product Status Obsolete
Type MHz Crystal
Frequency 25 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±30ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 30 Ohms
Operating Mode Fundamental
Temperature Range - Operating -20°C ~ 70°C
Mounting SMD (SMT)
Package / Case HC-49/US
Dimension 0.449" L x 0.189" W (11.40mm x 4.80mm)
Height - Seated (Max) 0.161" (4.10mm)
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.60.0060
Other Names 887-1068-2,9C25070012-ND,887-1068-1,9C25000MAAJT,9C25070012,887-1068-6,3003-9C-25.000MAAJ-T
Standard Package 1,000
Win Source Part Number 985720-9C-25.000MAAJ-T
Ultra Librarian 3D Model Ultra Librarian 9C-25.000MAAJ-T CAD Model

Description

The 9C-25.000MAAJ-T is a quartz crystal from TXC CORPORATION, designed to provide a precise and stable frequency reference for electronic circuits. This crystal operates at a frequency of 25.000 MHz and is commonly used in a wide range of applications requiring accurate timing and synchronization.

Applications

  • Microcontrollers
  • Real-time clocks (RTCs)
  • Communication equipment
  • Frequency synthesizers
  • Timing circuits
  • Wireless transceivers

Features

  • Precise frequency of 25.000 MHz
  • High frequency stability
  • Low aging characteristics
  • Surface mount package
  • Wide operating temperature range
  • RoHS compliant

Benefits

  • Provides accurate and reliable timing reference
  • Ensures stable operation of electronic circuits
  • Maintains frequency accuracy over long periods
  • Suitable for high-density board designs
  • Operates reliably in a variety of environmental conditions
  • Complies with environmental regulations

Additional Details

The 9C-25.000MAAJ-T is typically housed in a compact surface mount package, facilitating automated assembly and reducing board space requirements. The crystal's frequency tolerance and stability are critical parameters, indicating the accuracy of the generated frequency over temperature and time. The load capacitance is an important consideration when designing the oscillator circuit. TXC CORPORATION provides detailed specifications including frequency tolerance, frequency stability, operating temperature range, and aging characteristics for this crystal. Proper matching of the crystal's load capacitance with the oscillator circuit is essential for optimal performance. This crystal is widely used in applications where precise timing is crucial for reliable system operation.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB
Lowest to $4.9106
ECS Inc.
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.7064
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 21.4MHZ 4P 2PC 2.5DB / 21.4 MHz Center 850 Ohms Monolithic Crystal Filter Through Hole 2.5dB 7.5 kHz
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 6PF SMD
Lowest to $0.6100
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF TH
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess