EN
  • EN
  • DE

UPD78F1839AGKA-GAK-G

Part No UPD78F1839AGKA-GAK-G
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 16-bit Low-power Microcontrollers for Automotive Body Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031884-UPD78F1839AGKA-GAK-G
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F1839AGKA-GAK-G CAD Model

Description

The UPD78F1839AGKA-GAK-G is a microcontroller manufactured by Renesas Electronics America. It belongs to the 78K0R/Kx3-L series and is designed for a wide range of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals.

Applications:

  • Consumer Electronics: Used in remote controls, appliances, and home automation systems.
  • Industrial Control: Employed in industrial automation, motor control, and sensor monitoring.
  • Automotive: Integrated into automotive electronics, such as body control modules and sensor interfaces.
  • Medical Devices: Found in portable medical devices and monitoring equipment.
  • Gaming Devices: Used in handheld gaming consoles and accessories.

Features:

  • 16-Bit CPU Core: Provides efficient processing for a variety of applications.
  • Low Power Consumption: Minimizes energy usage for battery-powered devices.
  • Integrated Peripherals: Includes timers, ADCs, DACs, and communication interfaces.
  • On-Chip Flash Memory: Allows for easy program storage and updates.
  • Compact Package: Enables integration into small form factor devices.

Benefits:

  • Versatile Control: Offers flexible control options for various applications.
  • Extended Battery Life: Improves the battery performance of portable devices.
  • Simplified System Design: Streamlines the design process with integrated peripherals.
  • Reduced Component Count: Minimizes the number of external components required.
  • Cost-Effective Solution: Provides a balance of performance and cost efficiency.

Additional Details:

The UPD78F1839AGKA-GAK-G microcontroller features a 16-bit 78K0R CPU core, flash memory for program storage, RAM for data storage, and various peripherals such as UART, SPI, I2C, timers, ADC, and DAC. Key specifications include operating frequency, memory size, number of I/O pins, and operating voltage. The exact values can be found in the device's datasheet. Low power consumption is a key feature, making it suitable for battery-operated devices. The microcontroller is often programmed using C or assembly language, and development tools such as compilers and debuggers are available from Renesas.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess