EN
  • EN
  • DE
  • IT

UPD78F4216AGC

Part No UPD78F4216AGC
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 053022-UPD78F4216AGC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F4216AGC CAD Model

Description

The UPD78F4216AGC is a microcontroller from Renesas Electronics, belonging to the 78K0S series. This microcontroller is designed for a wide range of embedded control applications, offering a blend of processing capability, integrated peripherals, and low-power operation. It is a suitable choice for applications requiring real-time control and efficient power management.

Applications

  • Industrial Control Systems: Used in factory automation, process control, and machine control applications.
  • Consumer Electronics: Employed in appliances, remote controls, and other consumer devices requiring precise control.
  • Automotive Subsystems: Suitable for automotive applications, such as body control modules and lighting control.
  • Medical Devices: Integrated into portable medical devices, monitoring systems, and diagnostic equipment.
  • Smart Home Applications: Used in home automation systems, smart lighting, and security devices.

Features

  • 78K0S CPU Core: Based on the Renesas 78K0S CPU core, delivering efficient instruction execution.
  • Flash Memory: Integrated Flash memory for program storage and in-system programming capabilities.
  • RAM: Includes on-chip RAM for data storage and program execution.
  • Timers: Equipped with multiple timers for event counting, PWM generation, and real-time clock functionality.
  • Serial Communication Interfaces: Provides UART, SPI, and I2C interfaces for communication with peripheral devices and other systems.
  • A/D Converter: Incorporates an Analog-to-Digital Converter (ADC) for analog signal acquisition.
  • I/O Ports: Offers general-purpose I/O ports for interfacing with external devices and controlling various functions.
  • Low-Power Modes: Supports various low-power modes to minimize energy consumption in battery-powered and energy-efficient applications.
  • Interrupt Controller: Manages interrupts from various peripherals, enabling fast and responsive handling of events.

Benefits

  • Efficient Performance: Provides sufficient processing power for a wide range of control applications.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation and extended battery life.
  • Versatile Communication: Supports multiple communication protocols for easy integration with other devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design and lowering the overall system cost.
  • Reliable Operation: Ensures stable and reliable performance in demanding environments.
  • Flexible Development: Offers a comprehensive development environment and tools for efficient software development.

Additional Details

The UPD78F4216AGC typically operates within a voltage range of 2.7V to 5.5V, allowing it to be used in various power supply configurations. It comes in a variety of package options, such as QFP or LQFP, to accommodate different board layouts and space constraints. The inclusion of a watchdog timer ensures system stability and prevents malfunctions. The microcontroller also supports in-circuit debugging and programming, which simplifies the development process.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA SUPER FAST RECOVERY RECTIFIER SILICON DIFFUSED TYPE
Lowest to $0.3389
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Infineon Technologies
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4723 $73.4169
7+ $20.0806 $140.5642
10+ $19.4532 $194.5320
14+ $18.8257 $263.5598
18+ $18.1983 $327.5694
24+ $16.3149 $391.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess