The UPG173TA-E3 is a GaAs MMIC SPDT (Single Pole Double Throw) switch from Renesas Electronics America. It is designed for various high-frequency applications, offering excellent isolation and low insertion loss. This switch is typically used in wireless communication systems, test and measurement equipment, and other RF applications where signal routing is required.
Applications:
- Wireless communication systems: Used in antenna selection, diversity switching, and transmit/receive switching.
- Test and measurement equipment: Employed in signal routing and switching matrices.
- RF applications: Suitable for any application requiring high-performance SPDT switching.
Features:
- SPDT Configuration: Provides versatile signal routing.
- GaAs MMIC Technology: Offers superior high-frequency performance.
- Low Insertion Loss: Minimizes signal attenuation.
- High Isolation: Prevents signal leakage between ports.
- Surface Mount Package: Facilitates easy integration into circuit boards.
Benefits:
- Improved System Performance: The low insertion loss and high isolation of the UPG173TA-E3 contribute to enhanced signal quality and overall system performance.
- Reduced Signal Interference: High isolation minimizes unwanted signal coupling, leading to cleaner signals.
- Simplified Design: The surface mount package simplifies PCB layout and assembly.
- Versatile Application: The SPDT configuration enables flexible signal routing in various applications.
Additional Details:
The UPG173TA-E3 operates over a wide frequency range, typically up to several GHz, making it suitable for various wireless standards. It is available in a small surface mount package, which helps minimize board space requirements. The switch is controlled by a logic signal, allowing for easy integration into digital control systems. The power consumption is minimal, contributing to energy efficiency in the application.
This switch is an excellent choice for applications requiring high-performance SPDT switching, offering a combination of low insertion loss, high isolation, and ease of use.