EN
  • EN
  • DE

AH1912-FA-7

Part No AH1912-FA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 4DFN / Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±4.2mT Trip, ±3.3mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 1.6V ~ 5.5V
Current - Supply (Max) 3µA
Current - Output (Max) 1mA
Output Type Push-Pull
Features -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package X1-DFN1216-4
Package / Case 4-UDFN Exposed Pad
Base Product Number AH1912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375823-AH1912-FA-7
Ultra Librarian 3D Model Ultra Librarian AH1912-FA-7 CAD Model

Description

The AH1912-FA-7 is a high-performance, micropower omnipolar Hall-effect switch IC designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This particular product is engineered to provide a precise solution for applications that require digital current sensing and control, thanks to its sensitivity to both north and south poles.

Built with advanced chopper-stabilized technology, the AH1912-FA-7 offers a stable operation over a wide voltage range and temperature variations. Its omnipolar capability means that the magnetic activation can come from any direction, making it versatile for various design configurations. The switch has been optimized for battery-powered consumer equipment, industrial automation, and smart home devices, among other applications.

Key Features

  • Supply Voltage Range: The device operates within a 2.5V to 5.5V range, accommodating a variety of power sources and ensuring compatibility with other components in the system.
  • Low Power Consumption: With a supply current of only 24µA, the AH1912-FA-7 is ideal for power-sensitive applications, contributing to longer battery life in portable devices.
  • High Sensitivity: The IC's sensitivity to magnetic fields allows for the detection of both north and south poles without the need for polarity consideration, simplifying the design process.
  • Robust Output: The open-drain output of the AH1912-FA-7 can be easily interfaced with other logic components, making it a flexible choice for complex circuit designs.
  • Operating Temperature: It functions within a -40°C to +85°C temperature range, ensuring reliability under extreme environmental conditions.

Applications

  • Portable Electronic Devices
  • Smart Home Automation Systems
  • Industrial Control Systems
  • Battery Management
  • Position and Speed Sensing

The AH1912-FA-7 is available in a small and low profile package (SOT553), making it suitable for space-constrained applications. Its industry-standard footprint allows for easy integration into existing designs without the need for significant PCB modifications.

With its combination of features, the AH1912-FA-7 from Diodes Incorporated stands out as a robust and efficient solution for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1397 $50.2920
875+ $0.1146 $100.2750
1,355+ $0.1110 $150.4050
1,865+ $0.1075 $200.4875
2,410+ $0.1039 $250.3990
3,225+ $0.0931 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess