The UPG2131T5D-E1-A is a high-performance SPDT (Single Pole Double Throw) switch manufactured by Renesas Electronics America. This switch is designed for wireless communication applications, offering low insertion loss, high isolation, and excellent linearity. It is commonly used in WLAN, Bluetooth, and other RF front-end modules.
Applications
- WLAN (Wireless Local Area Network)
- Bluetooth
- RF Front-End Modules
- Wireless Communication Systems
- Antenna Switching
Features
- SPDT Configuration: Provides versatile switching capability.
- Low Insertion Loss: Minimizes signal attenuation.
- High Isolation: Prevents signal leakage between ports.
- Excellent Linearity: Ensures minimal signal distortion.
- Small Package Size: Facilitates compact designs.
Benefits
- Improved signal quality in wireless systems.
- Efficient RF signal routing.
- Reduced interference and noise.
- Enhanced overall system performance.
- Easy integration into compact devices.
Technical Specifications
The UPG2131T5D-E1-A features a typical insertion loss of 0.3 dB at 2.5 GHz and 0.4 dB at 5 GHz. The isolation between ports is typically 30 dB at 2.5 GHz and 25 dB at 5 GHz. The supply voltage range is typically 2.7V to 3.3V. The switching speed is very fast, typically around 1 μs. The device comes in a small surface-mount package, such as a 6-pin or 8-pin SOT package. The operating temperature range is generally from -40°C to +85°C. The device is RoHS compliant, ensuring it meets environmental regulations. It is designed for reliable performance in a wide range of wireless communication applications.
This SPDT switch is ideally suited for applications where high-performance RF switching is required. The low insertion loss minimizes signal attenuation, ensuring maximum signal strength. The high isolation prevents unwanted signal leakage, reducing interference and improving overall system performance. Its small size makes it suitable for compact wireless devices. It can be used to switch between different antennas, select different frequency bands, or route RF signals in various communication systems. The fast switching speed ensures that signals are routed quickly and efficiently. Specific applications include WLAN routers, Bluetooth modules, and other wireless communication devices where reliable and efficient RF switching is critical.