EN
  • EN
  • DE

UPG2405T6Q-E2-A

Part No UPG2405T6Q-E2-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Description 1 W SP3T SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 396050-UPG2405T6Q-E2-A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPG2405T6Q-E2-A CAD Model

Description

The UPG2405T6Q-E2-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by Renesas Electronics America (formerly CEL). It is designed for high-frequency applications requiring low insertion loss and high isolation. The "-E2-A" suffix generally indicates specific packaging and environmental compliance features.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth devices
  • Mobile communication systems
  • ISM band applications
  • RF front-end modules

Features:

  • Low Insertion Loss: Minimizes signal attenuation for improved performance.
  • High Isolation: Reduces signal leakage between RF paths, preventing interference.
  • Small T6Q Package: Enables compact and space-saving designs.
  • Single Positive Control Voltage: Simplifies control circuitry.
  • High-Speed Switching: Allows for rapid switching between RF paths.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance signal quality and overall system performance.
  • Reduced Board Space: The small package size allows for denser and more compact designs.
  • Simplified Design: The single control voltage simplifies the control interface.
  • Enhanced Reliability: GaAs MMIC technology provides robust and consistent performance.
  • Environmentally Friendly: Compliant with RoHS standards, minimizing environmental impact.

The UPG2405T6Q-E2-A is commonly used in RF front-end modules and other high-frequency circuits where minimizing signal loss and maximizing isolation are critical design parameters. The single positive control voltage simplifies integration, and the GaAs MMIC technology ensures reliable operation over a wide range of operating conditions.

Technical Specifications (Typical):

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: 0.4 dB (Typical)
  • Isolation: 25 dB (Typical)
  • Control Voltage: 2.7 V to 3.3 V
  • Package: 6-pin T6Q

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1253 $50.1200
975+ $0.1029 $100.3275
1,510+ $0.0996 $150.3960
2,075+ $0.0964 $200.0300
2,685+ $0.0932 $250.2420
3,590+ $0.0836 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess