EN
  • EN
  • DE

UPG2418TB

Part No UPG2418TB
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description GaAs Integrated Circuit 0.5 to 3.0 GHz SPDT Switch with 50 Ω Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1278079-UPG2418TB
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPG2418TB CAD Model

Description

The UPG2418TB is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by Renesas Electronics. It is designed for use in various wireless communication systems and applications, offering high isolation and low insertion loss.

Applications:

  • Wireless LAN (WLAN): Used in WLAN devices such as routers and access points to switch between different antennas or transmit/receive paths.
  • Bluetooth Devices: Employed in Bluetooth modules and devices for antenna switching.
  • Cellular Phones: Can be used in cellular phones for antenna selection.
  • Wireless Communication Systems: Suitable for various other wireless communication systems operating in the relevant frequency bands.
  • Test and Measurement Equipment: Used in test equipment for signal routing and switching.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Isolation: Provides high isolation between the switched ports, preventing signal leakage.
  • High Power Handling: Can handle relatively high power levels without degradation.
  • Small Package: Available in a small surface-mount package, saving board space.
  • Low Control Voltage: Operates with a low control voltage for easy integration with digital control circuits.
  • GaAs MMIC Technology: Utilizes GaAs MMIC technology for high performance.

Benefits:

  • Improved System Performance: High isolation and low insertion loss contribute to improved system performance.
  • Compact Design: Small package size allows for compact system designs.
  • Easy Integration: Low control voltage simplifies integration with digital control circuits.
  • Reliable Operation: Designed for robust and dependable operation.
  • Versatile Application: Suitable for a wide range of wireless communication applications.

Technical Specifications: The UPG2418TB typically operates in the frequency range of 0.9 GHz to 6.0 GHz. It has a typical insertion loss of less than 0.5 dB and isolation greater than 25 dB. Refer to the datasheet for detailed electrical characteristics, S-parameters, and package dimensions.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess