EN
  • EN
  • DE

SAWFD881MCF0F0A

Part No SAWFD881MCF0F0A
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960325-SAWFD881MCF0F0A
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAWFD881MCF0F0A CAD Model

Description

The SAWFD881MCF0F0A is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications for signal filtering and noise reduction. This particular filter is designed for specific frequency bands and is commonly used in wireless communication systems.

Applications:

  • Cellular Handsets: Filtering RF signals in mobile phones to improve call quality and data speeds.
  • Wireless Communication Devices: Integration into various wireless devices for signal filtering.
  • RF Transceivers: Used in RF transceivers to filter out unwanted signals and noise.
  • Wireless Modules: Incorporated into wireless modules for specific filtering requirements.
  • GPS Receivers: Filtering signals in GPS receivers for improved accuracy.

Features:

  • High Selectivity: Provides excellent rejection of out-of-band signals, minimizing interference.
  • Low Insertion Loss: Minimizes signal attenuation, maximizing signal strength and range.
  • Small Size: Compact form factor allows for integration into small devices.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • Precise Frequency Response: Designed for specific frequency bands with tight tolerance.

Benefits:

  • Improved Signal Quality: Reduces interference and noise, improving the clarity of wireless signals.
  • Extended Range: Low insertion loss maximizes signal strength, extending the range of wireless communication.
  • Smaller Device Size: Compact form factor enables the development of smaller and more portable devices.
  • Increased Reliability: Robust design ensures reliable performance in demanding environments.
  • Enhanced Network Performance: Improves the overall performance of wireless networks by filtering out unwanted signals.

Additional Details:

The SAWFD881MCF0F0A filter is based on Murata's advanced SAW technology, which provides superior performance compared to other filtering techniques. It is designed to meet the stringent requirements of modern wireless communication systems, offering high selectivity, low insertion loss, and excellent temperature stability. The device is available in a standard surface mount package, making it easy to integrate into existing designs. The specific frequency band and performance characteristics should be verified on the manufacturer's datasheet to ensure suitability for the target application. The filter is designed for high-volume manufacturing and offers a cost-effective solution for signal filtering in wireless devices.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209,429 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess