EN
  • EN
  • DE

0402WGF2212TCE

Part No 0402WGF2212TCE
Manufacturer Royal Ohm
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 22.1 kΩ
Temperature Coefficient 100 ppm/°C
Win Source Part Number 1121562-0402WGF2212TCE
Categories Custom Parts
Manufacturer Royal Ohm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402WGF2212TCE CAD Model

Description

The 0402WGF2212TCE is a chip resistor manufactured by Royal Ohm. It is a surface-mount device (SMD) resistor characterized by its small 0402 package size, which makes it suitable for high-density circuit board applications where space is at a premium. This resistor offers stable performance and reliability in a variety of electronic circuits.

Applications:

  • Consumer electronics (smartphones, tablets)
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • IoT (Internet of Things) devices
  • Power supplies

Features:

  • Small 0402 package size (1.0mm x 0.5mm)
  • High stability
  • RoHS compliant
  • Surface mount technology (SMT)
  • Wide resistance range availability

Benefits:

  • Space-saving design allows for higher component density on PCBs
  • Reliable performance ensures consistent circuit operation
  • Environmentally friendly due to RoHS compliance
  • Easy integration into automated assembly processes
  • Versatile use in various electronic applications

Additional Details:

The 0402WGF2212TCE resistor is typically used for current limiting, voltage division, and pull-up/pull-down resistor applications. The '2212' likely indicates a specific resistance value and tolerance code, which would need to be confirmed with the manufacturer's datasheet for precise specifications. The 'TCE' suffix may refer to the packaging (e.g., tape and reel) or other specific attributes of the product.

Typical Specifications (General 0402 Resistors):

  • Size: 0402 (1.0mm x 0.5mm)
  • Power Rating: Typically 1/16W or 1/10W
  • Tolerance: Varies (e.g., 1%, 5%) - check datasheet for '2212' code
  • Temperature Coefficient: Varies depending on the specific resistor series

When selecting this resistor, it is important to consult the official datasheet from Royal Ohm to verify the exact resistance value, tolerance, power rating, and temperature coefficient to ensure it meets the specific requirements of the application. Its small size and reliable performance make it a suitable choice for a wide range of modern electronic devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Matsuo
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Amd
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
71,430+ $0.0007 $50.0010
166,670+ $0.0006 $100.0020
250,000+ $0.0006 $150.0000
333,335+ $0.0006 $200.0010
416,670+ $0.0006 $250.0020
600,000+ $0.0005 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 71430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess