EN
  • EN
  • DE

X9241AUPZ

Part No X9241AUPZ
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description Low Powr/2-Wire Serial Bus | IC DGTL POT 50KOHM 64TAP 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 64
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient ±300 ppm/°C
Resistance - Wiper (Ohms) 40
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number X9241A
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1281111-X9241AUPZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9241AUPZ CAD Model

Description

The X9241AUPZ is a Quad Digital Controlled Potentiometer (XDCP) manufactured by Renesas Electronics America. It integrates four independent digitally controlled potentiometers on a single chip, offering a versatile solution for various electronic adjustment and calibration applications.

Applications

  • Automated resistance trimming: Used in circuits requiring precise resistance adjustments that can be automated.
  • Sensor calibration: Calibrating sensors for accurate measurements in industrial and scientific instruments.
  • Volume control in audio equipment: Digitally adjusting audio levels in amplifiers, mixers, and other audio devices.
  • Brightness and contrast control in displays: Implementing digital controls for brightness and contrast settings in LCD and OLED displays.
  • Power supply calibration: Fine-tuning the output voltage and current in power supplies for optimal performance.

Features

  • Four Independent Potentiometers: Offers four digitally controlled potentiometers in a single package.
  • 100 Wiper Tap Points: Each potentiometer has 100 tap points, providing fine resolution for adjustments.
  • Non-Volatile Memory: Retains the wiper position even when power is removed.
  • I2C Interface: Controlled via a standard I2C serial interface, simplifying communication with microcontrollers and other digital systems.
  • Wide Resistance Range: Available in different resistance values to suit various application requirements.
  • Low Temperature Coefficient: Ensures stable performance over a wide temperature range.
  • Single Supply Operation: Operates from a single power supply voltage.

Benefits

  • Precise Adjustment: Digital control allows for highly accurate and repeatable resistance adjustments.
  • Automation: Enables automated calibration and trimming processes, reducing manual labor and improving efficiency.
  • Space Saving: Integrates four potentiometers into a single chip, saving board space.
  • Reliability: Non-volatile memory ensures that settings are retained, even after power loss.
  • Easy Integration: I2C interface simplifies integration with microcontrollers and other digital control systems.

Technical Specifications: The X9241AUPZ typically operates from a single 5V supply, features a resistance range of 10kΩ (values may vary with specific part numbers), and offers a resolution of 1% per step. The I2C interface supports standard and fast modes. It is available in various package options, including TSSOP and SOIC. The non-volatile memory can typically endure 100,000 write cycles per bit.

You May Also Be Interested in

Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess