EN
  • EN
  • DE

NBB-500-T1

Part No NBB-500-T1
Manufacturer RF Micro Devices
Description CASCADABLE BROADBAND GaAs MMIC AMPLIFIER DC TO 4GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1229502-NBB-500-T1
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NBB-500-T1 CAD Model

Description

The NBB-500-T1 is a broadband bias tee manufactured by RF Micro Devices (now Qorvo). A bias tee is a three-port network used for applying DC bias to an RF signal without disrupting the RF signal. Conversely, it can extract a DC signal from an RF signal without attenuating the RF. The NBB-500-T1 is designed for wideband applications and provides excellent performance across a broad frequency range.

Applications

  • Biasing of RF amplifiers
  • Biasing of laser diodes
  • Testing and measurement equipment
  • Broadband communication systems
  • Satellite communication systems
  • Fiber optic communication systems
  • Active antenna biasing

Features

  • Broadband frequency range: 1 MHz to 6 GHz
  • Low insertion loss
  • High isolation between RF and DC ports
  • Compact surface-mount package
  • High current handling capability
  • Impedance: 50 Ohms

Benefits

  • Enables efficient biasing of RF components
  • Minimizes signal distortion
  • Reduces signal loss
  • Simplified circuit design
  • Versatile for use in a variety of applications
  • Allows for remote powering of active devices via coax
  • Improved system performance

Technical Specifications

  • Frequency Range: 1 MHz to 6 GHz
  • Insertion Loss: < 0.5 dB (typical)
  • Isolation: > 25 dB (typical)
  • Input Impedance: 50 Ohms
  • Output Impedance: 50 Ohms
  • DC Current: Up to 500 mA
  • DC Voltage: Up to 50 V
  • Package: Surface Mount
  • Operating Temperature: -40°C to +85°C

The NBB-500-T1 is a crucial component in many RF and microwave systems, allowing for the separation or combination of RF and DC signals. Its broadband performance and compact size make it suitable for a wide range of applications, from biasing amplifiers to powering remote devices through coaxial cables. The low insertion loss and high isolation ensure minimal signal degradation and efficient operation.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0858 $60.5148
13+ $9.4352 $122.6576
20+ $9.1099 $182.1980
28+ $8.4591 $236.8548
36+ $8.1337 $292.8132
45+ $7.8084 $351.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess