The RF Micro Devices RF1201TR7 is a monolithic, low-noise amplifier (LNA) designed for high-performance wireless receiver applications. It offers high gain, a low noise figure, and exceptional linearity, making it suitable as a front-end amplifier for various communication systems. The TR7 suffix indicates tape and reel packaging for automated assembly.
Applications
- Wireless LAN (WLAN)
- GPS Receivers
- Satellite Radio
- Cellular Infrastructure
Features
- High Gain to amplify weak signals
- Low Noise Figure for improved receiver sensitivity
- Excellent Linearity (High IIP3) to minimize distortion
- Single Supply Operation for simplified design
- Low Current Consumption for extended battery life
- TR7 Tape and Reel Packaging for automated assembly
Benefits
- Improved Receiver Sensitivity: The low noise figure of the RF1201TR7 significantly enhances receiver sensitivity, enabling the detection of weak signals and extending communication range.
- Enhanced Signal Quality: The high IIP3 ensures excellent linearity, minimizing signal distortion and preserving signal integrity.
- Extended Battery Life: The low current consumption of the RF1201TR7 is ideal for battery-powered devices, prolonging battery life and reducing battery replacement frequency.
- Simplified Design: The single supply operation simplifies the design process, reducing external component count.
- Cost-Effective Solution: The integrated design provides a cost-effective solution for high-performance LNA applications.
- Automated Assembly: TR7 packaging enables efficient and cost-effective automated assembly processes.
Additional Details
The RF1201TR7 typically operates in the frequency range of 400MHz to 2.5GHz. Internal biasing circuitry further simplifies external component requirements. It's available in a small, surface-mount package for compact designs. Refer to the manufacturer's datasheet for detailed specifications regarding gain, noise figure, IIP3, and recommended operating conditions. Proper impedance matching is critical for optimal performance.