EN
  • EN
  • DE

RF1602LSR

Part No RF1602LSR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293172-RF1602LSR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF1602LSR CAD Model

Description

The RF1602LSR is a high-performance, low-noise amplifier (LNA) designed for use in a variety of RF applications. Manufactured by RF Micro Devices, this LNA provides excellent gain and noise figure characteristics, making it ideal for enhancing the sensitivity and performance of receiver systems.

Applications:

  • Cellular Infrastructure: Used in base stations and repeaters to improve signal reception.
  • Wireless Communications: Employed in various wireless devices to boost signal strength and reduce noise.
  • GPS Receivers: Enhances the sensitivity of GPS receivers for more accurate positioning.
  • Satellite Communication: Improves signal reception in satellite communication systems.
  • ISM Band Applications: Suitable for use in industrial, scientific, and medical (ISM) band devices.

Features:

  • Low Noise Figure: Minimizes the noise added to the received signal, enhancing overall sensitivity.
  • High Gain: Provides significant signal amplification to improve receiver performance.
  • Broadband Performance: Operates effectively across a wide range of frequencies.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Stable Performance: Ensures consistent and reliable operation under varying conditions.

Benefits:

  • Improved Signal Reception: Enhances the sensitivity of receiver systems, leading to better performance.
  • Extended Communication Range: Enables longer communication distances by amplifying weak signals.
  • Reduced Interference: Minimizes the impact of noise and interference on received signals.
  • Enhanced System Reliability: Provides stable and consistent performance, ensuring reliable operation.
  • Simplified Design: Easy to integrate into existing designs, reducing development time and costs.

The RF1602LSR LNA is typically supplied in a small surface-mount package. It requires a DC supply voltage (typically between 3V and 5V) and minimal external components for operation. Its performance characteristics make it a strong choice for applications requiring high sensitivity and low noise. Its gain is specifically designed to improve the signal to noise ratio in a receiver, particularly in weak signal environments. The robust design ensures reliable performance even under demanding operating conditions. It is a popular choice for applications requiring a small size and minimal power consumption, without compromising on performance.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess