EN
  • EN
  • DE

RF1623TR7

Part No RF1623TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293183-RF1623TR7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RF1623TR7 CAD Model

Description

The RF1623TR7 is a power amplifier module designed by RF Micro Devices for use in various wireless communication applications. It is engineered to provide reliable and efficient amplification of RF signals, making it suitable for use in devices that require robust wireless connectivity. The module is characterized by its compact size, integrated matching circuitry, and performance optimized for specific frequency bands.

Applications:

  • Wireless Communication Devices: Used in handheld radios, wireless handsets, and other portable communication devices.
  • Data Transmission Modules: Employed in wireless data modules to increase signal strength and range.
  • Remote Control Systems: Incorporated into remote control systems to ensure reliable signal transmission.
  • Security Systems: Used in wireless security devices to enhance communication capabilities and range.
  • IoT (Internet of Things) Devices: Integrated into IoT devices to improve wireless connectivity and performance.

Features:

  • Efficient Power Amplification: Provides effective amplification of RF signals while minimizing power consumption.
  • Integrated Matching Circuitry: Simplifies integration with antennas and other RF components.
  • Compact Module Design: Small form factor allows for easy incorporation into various devices.
  • Stable Performance: Designed for consistent and reliable operation under varying conditions.
  • Thermal Management: Incorporates thermal management features to ensure stable performance even at high power levels.

Benefits:

  • Extended Communication Range: Boosts signal power, increasing the range of wireless communication.
  • Improved Signal Quality: Provides clear and reliable signal amplification, reducing signal degradation.
  • Simplified Integration: Module design and integrated circuitry reduce development time and costs.
  • Enhanced System Reliability: Designed for consistent and stable performance, ensuring reliable operation.
  • Reduced System Complexity: Module design reduces the need for complex external circuitry, simplifying overall system design.

The RF1623TR7 module typically requires a single DC supply voltage and a minimal number of external components for operation. It is designed to be robust and reliable, making it suitable for use in demanding applications. The power output is optimized to balance range and power consumption, making it a versatile choice for many wireless communication applications. Thermal management is a key consideration in the design, ensuring stable performance even under high power operation. The compact size and ease of integration make it a popular choice for a wide range of wireless devices.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,400 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess