EN
  • EN
  • DE

RF2304

Part No RF2304
Manufacturer RF Micro Devices
Description GENERAL PURPOSE LOW-NOISE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242541-RF2304
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2304 CAD Model

Description

The RF2304 is a 2.4GHz single-chip transceiver designed and manufactured by RF Micro Devices (now Qorvo). This highly integrated transceiver is specifically designed for low-power wireless communication applications operating in the 2.4 GHz ISM band. It is commonly used in wireless sensor networks, remote controls, and other short-range wireless devices. The device integrates all the necessary components for transmitting and receiving data, including a frequency synthesizer, modulator, demodulator, and power amplifier.

Applications:

  • Wireless sensor networks: Used in sensor nodes for environmental monitoring, industrial control, and smart home applications.
  • Remote controls: Employed in remote control systems for consumer electronics and industrial equipment.
  • Wireless toys and games: Utilized in wireless toys and games for remote control and data communication.
  • Home automation: Integrated into home automation systems for lighting control, security, and appliance management.
  • Industrial control systems: Used in industrial control systems for wireless data acquisition and control.

Features:

  • 2.4 GHz ISM band: Operates in the 2.4 GHz industrial, scientific, and medical (ISM) band.
  • Single-chip transceiver: Integrates all necessary components for transmitting and receiving data.
  • Low power consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Programmable data rate: Supports programmable data rates for flexible communication.
  • SPI interface: Provides a serial peripheral interface (SPI) for easy communication with microcontrollers.

Benefits:

  • Simplified design: Highly integrated design simplifies system development and reduces component count.
  • Low power operation: Extends battery life in portable devices.
  • Flexible communication: Programmable data rate allows for flexible communication configurations.
  • Cost-effective solution: Provides a cost-effective solution for short-range wireless communication.
  • Reliable performance: Ensures reliable performance in various operating conditions.

The RF2304 transceiver supports various modulation schemes, including O-QPSK and GFSK. The specific output power, receiver sensitivity, and data rate specifications can be found in the Qorvo datasheet. Its compact size, low power consumption, and comprehensive feature set make it a popular choice for short-range wireless applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess