EN
  • EN
  • DE

RF2422TR7L

Part No RF2422TR7L
Manufacturer RF Micro Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088078-RF2422TR7L
Categories OEM Parts(O-R)
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF2422TR7L CAD Model

Description

The RF2422TR7L is a front-end module (FEM) from RF Micro Devices, tailored for use in 2.4 GHz ISM band applications. This module integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch to provide a comprehensive solution for wireless communication systems. The integration of these components in a single package simplifies the design and manufacturing processes, leading to cost and space savings.

Applications

  • IEEE 802.11b/g/n Wireless LAN (WLAN) Systems: Suitable for Wi-Fi enabled devices.
  • Bluetooth Applications: Used in Bluetooth-enabled devices for wireless connectivity.
  • ZigBee Applications: Ideal for ZigBee-based smart home and industrial automation systems.
  • Cordless Telephones: Enhances the performance of cordless phone systems.
  • Wireless Remote Control: Used in remote controls for various electronic devices.

Features

  • Integrated Power Amplifier (PA): Provides the necessary power to transmit signals over a distance.
  • Integrated Low Noise Amplifier (LNA): Boosts the sensitivity of the receiver by amplifying weak incoming signals.
  • Integrated Transmit/Receive (T/R) Switch: Efficiently switches between transmit and receive modes, optimizing performance.
  • Compact Form Factor: Allows for easy integration into small devices.
  • High Gain and Efficiency: Ensures reliable communication with minimal power consumption.

Benefits

  • Simplified System Design: Reduces the number of discrete components needed, making the design process easier.
  • Improved Performance: The integrated design optimizes the performance of the RF front-end.
  • Reduced Size and Cost: The compact form factor and reduced component count lead to cost and space savings.
  • Increased Reliability: The integrated design enhances the overall reliability of the system.
  • Faster Time to Market: The simplified design process speeds up product development.

Additional Details

The RF2422TR7L operates in the 2.4 GHz ISM band and is designed to meet the specific requirements of various wireless communication standards. Its integrated functionality minimizes the need for external matching networks, further simplifying the design process. The module's high gain and efficiency ensure robust wireless connectivity in a wide range of applications. The specific technical specifications, such as power output and noise figure, can be found in the product datasheet.

You May Also Be Interested in

Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess